DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1566
1567
1568
1569
1570
1571
1572
1573
1574
1575
1576
1577
1578
1580
1590
1600
1610
1620
1630
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .010UF 100V | |
| .010UF 50.0V | |
| .010UF 63.0V | |
| .015UF 63.0V | |
| .027UF 100V | |
| .027UF 400V | |
| .027UF 63.0V | |
| .033UF 400V | |
| .033UF 50.0V | |
| .039UF 100V | |
| .039UF 400V | |
| .056UF 400V | |
| .068UF 400V | |
| .100UF 250V | |
| .100UF 400V | |
| .100UF 50.0V | |
| .120UF 400V | |
| .150UF 250V | |
| .150UF 400V | |
| .150UF 63.0V | |
| .180UF 250V | |
| .220UF 100V | |
| .330UF 100V | |
| .390UF 50.0V | |
| .470UF 400V | |
| .470UF 50.0V | |
| .560UF 100V | |
| .560UF 250V | |
| .680UF 400V | |
| .680UF 63.0V | |
| 0.015µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.022µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.022µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.022µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.033µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.047µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.1µF Film Capacitor 200V 400V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.1µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.1µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.22µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.22µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.22µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 1µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 1µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 1.00UF 100V | |
| 1.00UF 50.0V | |
| 1.00UF 63.0V | |
| 1.20UF 50.0V | |
| 1.2F C 10%V | |
| 1.50UF 63.0V | |
| 1.5F C 10%V | |
| 1.5F C 2.5V | |
| 1.5F C 5%V | |
| 1.5F DC 10V | |
| 1.5NF AC 20V | |
| 1.5NF DC 10V | |
| 1.5NF DC 5%V | |
| 1.8F C 5%V | |
| 100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3.316Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 1000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 10000pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 10000pF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 10000pF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 1000PF 400V | |
| 1000pF Film Capacitor 250V 1500V (1.5kV) Paper, Metallized Nonstandard SMD | |
| 1000pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 1000pF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 1000pF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 100NF C 10%V | |
| 100NF C 20%V | |
| 100NF C 5%V | |
| 100NF DC 10V | |
| 100NF DC 2.V | |
| 100NF DC 20V | |
| 100NF DC 5%V | |
| 100V | |
| 10NF 1C 10%V | |
| 10NF 1C 5%V | |
| 10NF 2C 10%V | |
| 10NF 4C 10%V | |
| 10NF 4C 5%V | |
| 10NF 5 10%V | |
| 10NF 5 2.5%V | |
| 10NF 6 2.5%V | |
| 12.0UF 50.0V | |
| 120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.763Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 207mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 207mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1200PF 50.0V | |
| 120NF C 5%V | |
| 150µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.658Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.658Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.21Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 1500µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 166mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 166mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 166mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1500PF 100V | |
| 1500PF 250V | |
| 1500PF 50.0V | |
| 1500PF 63.0V | |
| 1500pF Film Capacitor 250V 1500V (1.5kV) Paper, Metallized Nonstandard SMD | |
| 150NF C 10%V | |
| 150NF C 5%V | |
| 150NF DC 10V | |
| 150NF DC 5%V | |
| 15NF 1C 10%V | |
| 15NF 1C 5%V | |
| 15NF 2C 5%V | |
| 15NF 4C 10%V | |
| 180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.842Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 1800µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 1800pF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 18NF 4C 5%V | |
| 18NF 5 2.5%V | |
| 1F 10 10%V | |
| 1F 10 5%V | |
| 1F 25 10%V | |
| 1F 25 5%V | |
| 1F 50 5%V | |
| 1F 5010%V | |
| 1F 63 5%V | |
| 1F 6310%V | |
| 1NF 10 10%V | |
| 1NF 10 5%V | |
| 1NF 25 10%V | |
| 1NF 25 20%V | |
| 1NF 40 10%V | |
| 1NF 40 5%V | |
| 1NF 5010%V | |
| 1NF 6310%V | |
| 2.2µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 2.2µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 2.20UF 50.0V | |
| 2.20UF 63.0V | |
| 2.2F C 10%V | |
| 2.2F C 5%V | |
| 2.2F DC 10V | |
| 2.2F DC 20V | |
| 2.2F DC 5%V | |
| 2.2NF AC 20V | |
| 2.2NF C 10%V | |
| 2.2NF C 5%V | |
| 2.2NF DC 10V | |
| 2.2NF DC 2.V | |
| 2.2NF DC 5%V | |
| 2.7F C 5%V | |
| 2.7F DC 10V | |
| 2.7NF DC 10V | |
| 22µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.13Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.507Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 2200PF 250V | |
| 2200PF 400V | |
| 2200pF Film Capacitor 250V 1500V (1.5kV) Paper, Metallized Nonstandard SMD | |
| 2200pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 2200pF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 2200pF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 220NF C 10%V | |
| 220NF C 5%V | |
| 220NF DC 10V | |
| 220NF DC 5%V | |
| 22NF 1C 10%V | |
| 22NF 1C 5%V | |
| 22NF 2C 10%V | |
| 22NF 2C 5%V | |
| 22NF 4C 10%V | |
| 22NF 4C 5%V | |
| 22NF 5 10%V | |
| 22NF 5 5%V | |
| 22NF 6 10%V | |
| 22NF 6 5%V | |
| 2500PF 250V | |
| 2500pF Film Capacitor 250V 1500V (1.5kV) Paper, Metallized Nonstandard SMD | |
| 270µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 921mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 921mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.228Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 2700PF 400V | |
| 270NF C 10%V | |
| 270NF C 5%V | |
| 27NF 1C 5%V | |
| 27NF 4C 10%V | |
| 3.3µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 3.3F C 10%V | |
| 3.3F C 2.5V | |
| 3.3F C 5%V | |
| 3.3F DC 10V | |
| 3.3F DC 5%V | |
| 3.3NF AC 20V | |
| 3.3NF DC 10V | |
| 3.3NF DC 5%V | |
| 3.9NF AC 20V | |
| 330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 754mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.005Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 3300µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 75mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 3300PF 400V | |
| 3300pF Film Capacitor 250V 1500V (1.5kV) Paper, Metallized Nonstandard SMD | |
| 3300pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 330NF C 10%V | |
| 330NF C 2.5V | |
| 330NF C 5%V | |
| 330NF DC 10V | |
| 330NF DC 5%V | |
| 33NF 1C 10%V | |
| 33NF 1C 5%V | |
| 33NF 2C 10%V | |
| 33NF 4C 10%V | |
| 33NF 4C 5%V | |
| 33NF 5 5%V | |
| 33NF 6 5%V | |
| 390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 638mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 638mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 390µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 638mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 638mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 3900µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 64mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 3900PF 250V | |
| 3900PF 400V | |
| 3900pF Film Capacitor 250V 1500V (1.5kV) Paper, Metallized Nonstandard SMD | |
| 390NF C 10%V | |
| 39NF 2C 10%V | |
| 4.7µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 4.7F C 10%V | |
| 4.7F DC 10V | |
| 4.7F DC 5%V | |
| 4.7NF AC 20V | |
| 4.7NF C 10%V | |
| 4.7NF C 5%V | |
| 4.7NF DC 10V | |
| 4.7NF DC 5%V | |
| 470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 470µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 705mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 4700pF Film Capacitor 250V 250V Paper, Metallized Nonstandard | |
| 4700pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 4700pF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 4700pF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 470NF C 10%V | |
| 470NF C 5%V | |
| 470NF DC 10V | |
| 470NF DC 20V | |
| 470NF DC 5%V | |
| 47NF 1C 5%V | |
| 47NF 2C 10%V | |
| 47NF 2C 5%V | |
| 47NF 4C 10%V | |
| 47NF 4C 5%V | |
| 47NF 5 10%V | |
| 47NF 5 2.5%V | |
| 560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 444mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 560µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 444mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 444mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 560µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 444mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 560µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 444mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 592mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 560NF DC 10V | |
| 6.8F C 10%V | |
| 6.8NF DC 5%V | |
| 680µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 366mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 366mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 366mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 366mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 366mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 680NF C 10%V | |
| 680NF DC 10V | |
| 680NF DC 5%V | |
| 68NF 1C 5%V | |
| 68NF 2C 5%V | |
| 68NF 4C 10%V | |
| 8.2F C 10%V | |
| 82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.043Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 820µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 303mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 303mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 303mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 820µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 303mOhm @ 120Hz 2000 Hrs @ 85°C | |
| 820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 303mOhm @ 120Hz 2000 Hrs @ 85°C | |
| CAP FILM 1500PF 20% 1.5KVDC SMD | |
| CAP FILM 2200PF 20% 1.5KVDC SMD | |
| CAP FILM 3300PF 20% 1.5KVDC SMD | |
| CAP FILM 3900PF 20% 1.5KVDC SMD | |
| CAP FILM 4700PF 20% 1.5KVDC SMD | |
| CAP FILM RAD | |
| CAP FILM Y2 10NF 310VAC SMD | |
| CAP FILM Y2 15NF 310VAC SMD | |
| CAP FILM Y2 1NF 310VAC SMD | |
| CAP FILM Y2 2.2NF 310VAC SMD | |
| CAP FILM Y2 22NF 310VAC SMD | |
| CAP FILM Y2 33NF 310VAC SMD | |
| CAP FILM Y2 4.7NF 310VAC SMD | |
| CAP FILM Y2 47NF 310VAC SMD | |
| CAP FILM Y2 68NF 310VAC SMD | |
| CAP METAL PAPER Y2 300V 2.2NF VT | |
| CAP METAL PAPER Y2 300V 2.5NF HZ | |
| CAP METAL PAPER Y2 300V 3.3NF VT | |
| CAP METAL PAPER Y2 300V 3.9NF HZ | |
| CAPFILM 1500PF+/-20% 1.5KVDC SMD | |
| FILM CAP 310 VAC X2 10 NF 125C | |
| FILM CAP 310 VAC X2 100 NF 125C | |
| FILM CAP 310 VAC X2 100NF 125C | |
| FILM CAP 310 VAC X2 12 NF 125C | |
| FILM CAP 310 VAC X2 120 NF 125C | |
| FILM CAP 310 VAC X2 120NF 125C | |
| FILM CAP 310 VAC X2 15 NF 125C | |
| FILM CAP 310 VAC X2 150 NF 125C | |
| FILM CAP 310 VAC X2 150NF 125C | |
| FILM CAP 310 VAC X2 18 NF 125C | |
| FILM CAP 310 VAC X2 22 NF 125C | |
| FILM CAP 310 VAC X2 27 NF 125C | |
| FILM CAP 310 VAC X2 33NF 125C | |
| FILM CAP 310 VAC X2 39 NF 125C | |
| FILM CAP 310 VAC X2 39NF 125C | |
| FILM CAP 310 VAC X2 47 NF 125C | |
| FILM CAP 310 VAC X2 47NF 125C | |
| FILM CAP 310 VAC X2 56NF 125C | |
| FILM CAP 310 VAC X2 68 NF 125C | |
| FILM CAP 310 VAC X2 68NF 125C | |
| FILM CAP 310 VAC X2 82 NF 125C | |
| FILM CAP 310 VAC X2 82NF 125C | |
| Film Capacitor |
| << Prev | Next >> |