Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SLPX151M420C3P3

Description
Win Source Part Number: 1307753-SLPX151M420C 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 100 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 420 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 1.33Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.26 A @ 120 Hz Ripple Current @ High Frequency: 1.85 A @ 20 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307753-SLPX151M420C 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 100 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 420 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 1.33Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.26 A @ 120 Hz Ripple Current @ High Frequency: 1.85 A @ 20 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307753-SLPX151M420C3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307753-SLPX151M420C3P3
Capacitors - Aluminum Electrolytic Capacitors 1307753-SLPX151M420C3P3
Win Source Part Number: 1307753-SLPX151M420C 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 100 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 420 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 1.33Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.26 A @ 120 Hz Ripple Current @ High Frequency: 1.85 A @ 20 kHz

Win Source Part Number: 1307753-SLPX151M420C3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 100
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 420 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 1.33Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.26 A @ 120 Hz
Ripple Current @ High Frequency: 1.85 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX151M420C3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX151M420C3P3-ND
Aluminum Electrolytic Capacitors SLPX151M420C3P3-ND
150µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.33Ohm @ 120Hz 3000 Hrs @ 85°C

150µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.33Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX151M420C3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX151M420C3P3
Aluminum Electrolytic Capacitors 2002-SLPX151M420C3P3
85 °C Snap-In Aluminum Electrolytic 150µF 420V

85 °C Snap-In Aluminum Electrolytic 150µF 420V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX151M420C3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX151M420C3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX151M420C3P3
CAP ALUM 150UF 20% 420V SNAP

CAP ALUM 150UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1307753-SLPX151M420C3P3 SLPX151M420C3P3-ND 2002-SLPX151M420C3P3 SLPX151M420C3P3
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) 85 C (185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 420 volts 420 volts 420 volts
WVAC 420 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details