Cornell Dubilier Aluminum Electrolytic SLPX123M035C4P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.19 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.19 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX123M035C4P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 12,000 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 45 mm, with a 10 mm lead spacing and 2-pin snap-in mounting. The maximum ESR at 25 °C and 20 kHz is 0.033 Ω, and the maximum ripple current at 85 °C and 20 kHz is 5.19 A. The unit is rated for 3,000 hours of operation at full load and 85 °C, with an operating temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The case is covered with PVC or PET insulation (PET for date codes after December 2019).

Datasheet Summary
Powered by GS/AI

The SLPX123M035C4P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 12,000 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 45 mm, with a 10 mm lead spacing and 2-pin snap-in mounting. The maximum ESR at 25 °C and 20 kHz is 0.033 Ω, and the maximum ripple current at 85 °C and 20 kHz is 5.19 A. The unit is rated for 3,000 hours of operation at full load and 85 °C, with an operating temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The case is covered with PVC or PET insulation (PET for date codes after December 2019).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX123M035C4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX123M035C4P3
Aluminum Electrolytic SLPX123M035C4P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.19 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 5.19 A @ 20 kHz, 85°C
  • ESR: 33 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 45mm
Supplier's Site Datasheet
Singapore, Singapore
12000UF 35V Capacitor
58-SLPX123M035C4P3
12000UF 35V Capacitor 58-SLPX123M035C4P3
CAP ALUM 12000UF 20% 35V SNAP Product overview: SLPX123M035C4P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX123M035C4P3 can be used for catalog matching and distributor lookup.

CAP ALUM 12000UF 20% 35V SNAP Product overview: SLPX123M035C4P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX123M035C4P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307764-SLPX123M035C4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307764-SLPX123M035C4P3
Capacitors - Aluminum Electrolytic Capacitors 1307764-SLPX123M035C4P3
Win Source Part Number: 1307764-SLPX123M035C 4P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 100 Capacitance: 12000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 44mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-3805,SLPX123M035 C4P3 Ripple Current @ Low Frequency: 4.15 A @ 120 Hz Ripple Current @ High Frequency: 5.19 A @ 20 kHz

Win Source Part Number: 1307764-SLPX123M035C4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 12000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 44mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3805,SLPX123M035C4P3
Ripple Current @ Low Frequency: 4.15 A @ 120 Hz
Ripple Current @ High Frequency: 5.19 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-3805-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3805-ND
Aluminum Electrolytic Capacitors 338-3805-ND
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 85°C

12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX123M035C4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX123M035C4P3
Aluminum Electrolytic Capacitors 2002-SLPX123M035C4P3
85 °C Snap-In Aluminum Electrolytic 12000µF 35V

85 °C Snap-In Aluminum Electrolytic 12000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX123M035C4P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX123M035C4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX123M035C4P3
CAP ALUM 12000UF 20% 35V SNAP

CAP ALUM 12000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX123M035C4P3 58-SLPX123M035C4P3 1307764-SLPX123M035C4P3 338-3805-ND 2002-SLPX123M035C4P3 SLPX123M035C4P3
Product Name Aluminum Electrolytic 12000UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers