Cornell Dubilier Aluminum Electrolytic SLPX333M016H3P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.83 A @ 20 kHz, 85°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.83 A @ 20 kHz, 85°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX333M016H3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 33,000 ƛF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 30 mm, with a 10 mm lead spacing. The part has a maximum ESR of 0.020 Ω at 25 °C and a maximum ripple current of 6.83 A at 85 °C and 20 kHz. It is rated for 3,000 hours of operational life at full load and 85 °C, with a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The case is designated with a 2-pin snap-in configuration and a PVC or PET insulating sleeve.

Datasheet Summary
Powered by GS/AI

The SLPX333M016H3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 33,000 ƛF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 30 mm, with a 10 mm lead spacing. The part has a maximum ESR of 0.020 Ω at 25 °C and a maximum ripple current of 6.83 A at 85 °C and 20 kHz. It is rated for 3,000 hours of operational life at full load and 85 °C, with a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The case is designated with a 2-pin snap-in configuration and a PVC or PET insulating sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX333M016H3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX333M016H3P3
Aluminum Electrolytic SLPX333M016H3P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.83 A @ 20 kHz, 85°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 6.83 A @ 20 kHz, 85°C
  • ESR: 15 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX333M016H3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX333M016H3P3-ND
Aluminum Electrolytic Capacitors SLPX333M016H3P3-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 85°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX333M016H3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX333M016H3P3
Aluminum Electrolytic Capacitors 2002-SLPX333M016H3P3
85 °C Snap-In Aluminum Electrolytic 33000µF 16V

85 °C Snap-In Aluminum Electrolytic 33000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX333M016H3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX333M016H3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX333M016H3P3
CAP ALUM 33000UF 20% 16V SNAP

CAP ALUM 33000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX333M016H3P3 SLPX333M016H3P3-ND 2002-SLPX333M016H3P3 SLPX333M016H3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C663U016EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details