Cornell Dubilier Aluminum Electrolytic SLPX123M016A3P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.91 A @ 20 kHz, 85°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.91 A @ 20 kHz, 85°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX123M016A3P3 is an 85°C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 12,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a 22 mm diameter and 30 mm length, with 10 mm lead spacing and two 4.0 mm snap-in pins. At 85°C and 20 kHz, it supports a maximum ripple current of 3.91 A and a maximum ESR of 41 mΩ at 25°C. The component is rated for 3,000 hours of operation at full load and 85°C, with an operating temperature range of -40°C to +85°C for voltages up to 250 Vdc. The case is insulated with PVC or PET, and it complies with the endurance and shelf life specifications of the SLPX series.

Datasheet Summary
Powered by GS/AI

The SLPX123M016A3P3 is an 85°C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 12,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a 22 mm diameter and 30 mm length, with 10 mm lead spacing and two 4.0 mm snap-in pins. At 85°C and 20 kHz, it supports a maximum ripple current of 3.91 A and a maximum ESR of 41 mΩ at 25°C. The component is rated for 3,000 hours of operation at full load and 85°C, with an operating temperature range of -40°C to +85°C for voltages up to 250 Vdc. The case is insulated with PVC or PET, and it complies with the endurance and shelf life specifications of the SLPX series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX123M016A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX123M016A3P3
Aluminum Electrolytic SLPX123M016A3P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.91 A @ 20 kHz, 85°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.91 A @ 20 kHz, 85°C
  • ESR: 41 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307769-SLPX123M016A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307769-SLPX123M016A3P3
Capacitors - Aluminum Electrolytic Capacitors 1307769-SLPX123M016A3P3
Win Source Part Number: 1307769-SLPX123M016A 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 12000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 55mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.13 A @ 120 Hz Ripple Current @ High Frequency: 3.91 A @ 20 kHz

Win Source Part Number: 1307769-SLPX123M016A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 12000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 55mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.13 A @ 120 Hz
Ripple Current @ High Frequency: 3.91 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX123M016A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX123M016A3P3-ND
Aluminum Electrolytic Capacitors SLPX123M016A3P3-ND
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 3000 Hrs @ 85°C

12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX123M016A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX123M016A3P3
Aluminum Electrolytic Capacitors 2002-SLPX123M016A3P3
85 °C Snap-In Aluminum Electrolytic 12000µF 16V

85 °C Snap-In Aluminum Electrolytic 12000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX123M016A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX123M016A3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX123M016A3P3
CAP ALUM 12000UF 20% 16V SNAP

CAP ALUM 12000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX123M016A3P3 1307769-SLPX123M016A3P3 SLPX123M016A3P3-ND 2002-SLPX123M016A3P3 SLPX123M016A3P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers