Cornell Dubilier Aluminum Electrolytic SLPX223M035H4P3

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.98 A @ 20 kHz, 85°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.98 A @ 20 kHz, 85°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX223M035H4P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 22,000 µF, a rated voltage of 35 Vdc, and a maximum ripple current of 7.98 A at 20 kHz and 85 °C. It has a maximum ESR of 0.018 Ω at 20 kHz and 25 °C, with a diameter of 35 mm and a length of 45 mm. The component operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of load life at full voltage and 85 °C. It features a capacitance tolerance of ±20% and uses a snap-in terminal with a 10.0 mm lead spacing. The case is marked with a PVC or PET insulating sleeve, and its physical dimensions and electrical ratings comply with the SLPX series specifications.

Datasheet Summary
Powered by GS/AI

The SLPX223M035H4P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 22,000 µF, a rated voltage of 35 Vdc, and a maximum ripple current of 7.98 A at 20 kHz and 85 °C. It has a maximum ESR of 0.018 Ω at 20 kHz and 25 °C, with a diameter of 35 mm and a length of 45 mm. The component operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of load life at full voltage and 85 °C. It features a capacitance tolerance of ±20% and uses a snap-in terminal with a 10.0 mm lead spacing. The case is marked with a PVC or PET insulating sleeve, and its physical dimensions and electrical ratings comply with the SLPX series specifications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX223M035H4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX223M035H4P3
Aluminum Electrolytic SLPX223M035H4P3
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.98 A @ 20 kHz, 85°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 7.98 A @ 20 kHz, 85°C
  • ESR: 18 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 45mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307677-SLPX223M035H4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307677-SLPX223M035H4P3
Capacitors - Aluminum Electrolytic Capacitors 1307677-SLPX223M035H4P3
Win Source Part Number: 1307677-SLPX223M035H 4P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 40 Capacitance: 22000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 24mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1598,SLPX223M035 H4P3 Ripple Current @ Low Frequency: 6.38 A @ 120 Hz Ripple Current @ High Frequency: 7.98 A @ 20 kHz

Win Source Part Number: 1307677-SLPX223M035H4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 40
Capacitance: 22000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 24mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1598,SLPX223M035H4P3
Ripple Current @ Low Frequency: 6.38 A @ 120 Hz
Ripple Current @ High Frequency: 7.98 A @ 20 kHz

Buy Now Datasheet
Singapore, Singapore
22000uF 35V 0.024 Ohm Capacitor
58-SLPX223M035H4P3
22000uF 35V 0.024 Ohm Capacitor 58-SLPX223M035H4P3
Cap Aluminum Lytic 22000uF 35V 20% (35 X 45mm) Snap-In 10mm 0.024 Ohm 6.38A 3000h 85°C Product overview: SLPX223M035H4P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 35V, 0.024 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 35V, 0.024 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX223M035H4P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22000uF 35V 20% (35 X 45mm) Snap-In 10mm 0.024 Ohm 6.38A 3000h 85°C Product overview: SLPX223M035H4P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 35V, 0.024 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 35V, 0.024 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX223M035H4P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX223M035H4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX223M035H4P3
Aluminum Electrolytic Capacitors 2002-SLPX223M035H4P3
85 °C Snap-In Aluminum Electrolytic 22000µF 35V

85 °C Snap-In Aluminum Electrolytic 22000µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1598-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1598-ND
Aluminum Electrolytic Capacitors 338-1598-ND
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 85°C

22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX223M035H4P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX223M035H4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX223M035H4P3
CAP ALUM 22000UF 20% 35V SNAP

CAP ALUM 22000UF 20% 35V SNAP

Supplier's Site
SLPX Series 35V 22000 uF ±20% 35 x 45 mm Snap-In Aluminum Electrolytic Capacitor - 192-SLPX223M035H4P3 - Utmel Electronic Limited
Hong Kong, China
SLPX Series 35V 22000 uF ±20% 35 x 45 mm Snap-In Aluminum Electrolytic Capacitor
192-SLPX223M035H4P3
SLPX Series 35V 22000 uF ±20% 35 x 45 mm Snap-In Aluminum Electrolytic Capacitor 192-SLPX223M035H4P3
SLPX Series 35V 22000 uF ±20% 35 x 45 mm Snap-In Aluminum Electrolytic Capacitor

SLPX Series 35V 22000 uF ±20% 35 x 45 mm Snap-In Aluminum Electrolytic Capacitor

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX223M035H4P3 1307677-SLPX223M035H4P3 58-SLPX223M035H4P3 2002-SLPX223M035H4P3 338-1598-ND SLPX223M035H4P3 192-SLPX223M035H4P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors 22000uF 35V 0.024 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors SLPX Series 35V 22000 uF ±20% 35 x 45 mm Snap-In Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C603U050BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details