Cornell Dubilier Aluminum Electrolytic Capacitors SLPX152M200H7P3

Description
85 °C Snap-In Aluminum Electrolytic 1500µF 200V
Request a Quote Datasheet
Description
85 °C Snap-In Aluminum Electrolytic 1500µF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLPX152M200H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX152M200H7P3
Aluminum Electrolytic Capacitors 2002-SLPX152M200H7P3
85 °C Snap-In Aluminum Electrolytic 1500µF 200V

85 °C Snap-In Aluminum Electrolytic 1500µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1577-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1577-ND
Aluminum Electrolytic Capacitors 338-1577-ND
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 133mOhm @ 120Hz 3000 Hrs @ 85°C

1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 133mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors
Product Number 2002-SLPX152M200H7P3 338-1577-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers