Cornell Dubilier Aluminum Electrolytic SLPX222M050A1P3

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 2.41 A @ 20 kHz, 85°C ESR: 158 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 2.41 A @ 20 kHz, 85°C ESR: 158 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX222M050A1P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 50 Vdc and 2,200 µF with ±20% tolerance, designed for DC filtering in switching power supplies. It has a 22 mm diameter and 25 mm length, with 10 mm lead spacing and 2-pin snap-in mounting. Its maximum ESR is 0.211 Ω at 25 °C and 20 kHz, and maximum ripple current is 2.41 A at 85 °C and 20 kHz. The capacitor operates from -40 °C to 85 °C with a 3,000 hour load life at rated voltage and temperature. Ripple current multipliers adjust performance across frequencies and temperatures, and impedance ratios are specified for low-temperature operation.

Datasheet Summary
Powered by GS/AI

The SLPX222M050A1P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 50 Vdc and 2,200 µF with ±20% tolerance, designed for DC filtering in switching power supplies. It has a 22 mm diameter and 25 mm length, with 10 mm lead spacing and 2-pin snap-in mounting. Its maximum ESR is 0.211 Ω at 25 °C and 20 kHz, and maximum ripple current is 2.41 A at 85 °C and 20 kHz. The capacitor operates from -40 °C to 85 °C with a 3,000 hour load life at rated voltage and temperature. Ripple current multipliers adjust performance across frequencies and temperatures, and impedance ratios are specified for low-temperature operation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX222M050A1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX222M050A1P3
Aluminum Electrolytic SLPX222M050A1P3
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 2.41 A @ 20 kHz, 85°C ESR: 158 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 2.41 A @ 20 kHz, 85°C
  • ESR: 158 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX222M050A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX222M050A1P3
Aluminum Electrolytic Capacitors 2002-SLPX222M050A1P3
85 °C Snap-In Aluminum Electrolytic 2200µF 50V

85 °C Snap-In Aluminum Electrolytic 2200µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1588-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1588-ND
Aluminum Electrolytic Capacitors 338-1588-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 211mOhm @ 120Hz 3000 Hrs @ 85°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 211mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX222M050A1P3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX222M050A1P3
Aluminum Electrolytic Capacitors SLPX222M050A1P3
CAP ALUM 2200UF 20% 50V SNAP

CAP ALUM 2200UF 20% 50V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX222M050A1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX222M050A1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX222M050A1P3
CAP ALUM 2200UF 20% 50V SNAP

CAP ALUM 2200UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX222M050A1P3 2002-SLPX222M050A1P3 338-1588-ND SLPX222M050A1P3 SLPX222M050A1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C682U075AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers