Cornell Dubilier Aluminum Electrolytic Capacitors SLPX181M400E1P3

Description
85 °C Snap-In Aluminum Electrolytic 180µF 400V
Request a Quote Datasheet
Description
85 °C Snap-In Aluminum Electrolytic 180µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLPX181M400E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX181M400E1P3
Aluminum Electrolytic Capacitors 2002-SLPX181M400E1P3
85 °C Snap-In Aluminum Electrolytic 180µF 400V

85 °C Snap-In Aluminum Electrolytic 180µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX181M400E1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX181M400E1P3-ND
Aluminum Electrolytic Capacitors SLPX181M400E1P3-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.11Ohm @ 120Hz 3000 Hrs @ 85°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.11Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307726-SLPX181M400E1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307726-SLPX181M400E1P3
Capacitors - Aluminum Electrolytic Capacitors 1307726-SLPX181M400E1P3
Win Source Part Number: 1307726-SLPX181M400E 1P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 50 Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 1.11Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.52 A @ 120 Hz Ripple Current @ High Frequency: 2.23 A @ 20 kHz

Win Source Part Number: 1307726-SLPX181M400E1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 50
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 1.11Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.52 A @ 120 Hz
Ripple Current @ High Frequency: 2.23 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX181M400E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX181M400E1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX181M400E1P3
CAP ALUM 180UF 20% 400V SNAP

CAP ALUM 180UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SLPX181M400E1P3 SLPX181M400E1P3-ND 1307726-SLPX181M400E1P3 SLPX181M400E1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF 180 microF
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details