Cornell Dubilier Aluminum Electrolytic Capacitors SLP820M385A3P3

Description
82µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.046Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.046Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP820M385A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP820M385A3P3-ND
Aluminum Electrolytic Capacitors SLP820M385A3P3-ND
82µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.046Ohm @ 120Hz 3000 Hrs @ 105°C

82µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.046Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP820M385A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP820M385A3P3
Aluminum Electrolytic Capacitors 2002-SLP820M385A3P3
105 °C Snap-In Aluminum Electrolytic 82µF 385V

105 °C Snap-In Aluminum Electrolytic 82µF 385V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP820M385A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP820M385A3P3
Capacitors - Aluminum Electrolytic Capacitors SLP820M385A3P3
CAP ALUM 82UF 20% 385V SNAP

CAP ALUM 82UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SLP820M385A3P3-ND 2002-SLP820M385A3P3 SLP820M385A3P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1711146 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers