Cornell Dubilier Aluminum Electrolytic SLPX103M025E1P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.1 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.1 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX103M025E1P3 is an 85 °C snap-in aluminum electrolytic capacitor for DC filtering and power supply applications, rated at 25 Vdc with 10,000 µF capacitance and ±20% tolerance. It has a 30 mm diameter and 25 mm length with 10 mm lead spacing, and a maximum ripple current of 4.10 A at 85 °C and 120 Hz, or 4.10 A at 85 °C and 20 kHz. The maximum ESR is 0.060 Ω at 25 °C and 120 Hz, or 0.045 Ω at 25 °C and 20 kHz. It operates within a temperature range of -40 °C to +85 °C, and its rated endurance is 3,000 hours at full load and 85 °C. The package uses a PVC or PET insulating sleeve, 6.3 mm pin length, and features a two-pin snap-in mounting style.

Datasheet Summary
Powered by GS/AI

SLPX103M025E1P3 is an 85 °C snap-in aluminum electrolytic capacitor for DC filtering and power supply applications, rated at 25 Vdc with 10,000 µF capacitance and ±20% tolerance. It has a 30 mm diameter and 25 mm length with 10 mm lead spacing, and a maximum ripple current of 4.10 A at 85 °C and 120 Hz, or 4.10 A at 85 °C and 20 kHz. The maximum ESR is 0.060 Ω at 25 °C and 120 Hz, or 0.045 Ω at 25 °C and 20 kHz. It operates within a temperature range of -40 °C to +85 °C, and its rated endurance is 3,000 hours at full load and 85 °C. The package uses a PVC or PET insulating sleeve, 6.3 mm pin length, and features a two-pin snap-in mounting style.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX103M025E1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX103M025E1P3
Aluminum Electrolytic SLPX103M025E1P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.1 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.1 A @ 20 kHz, 85°C
  • ESR: 45 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX103M025E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX103M025E1P3
Aluminum Electrolytic Capacitors 2002-SLPX103M025E1P3
85 °C Snap-In Aluminum Electrolytic 10000µF 25V

85 °C Snap-In Aluminum Electrolytic 10000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3804-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3804-ND
Aluminum Electrolytic Capacitors 338-3804-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX103M025E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX103M025E1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX103M025E1P3
CAP ALUM 10000UF 20% 25V SNAP

CAP ALUM 10000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX103M025E1P3 2002-SLPX103M025E1P3 338-3804-ND SLPX103M025E1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers