Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SLP821M180C7P3

Description
Win Source Part Number: 1307832-SLP821M180C7 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 180 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 243mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP821M180C7P3,338-1 547
Request a Quote Datasheet
Description
Win Source Part Number: 1307832-SLP821M180C7 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 180 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 243mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP821M180C7P3,338-1 547
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307832-SLP821M180C7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307832-SLP821M180C7P3
Capacitors - Aluminum Electrolytic Capacitors 1307832-SLP821M180C7P3
Win Source Part Number: 1307832-SLP821M180C7 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 180 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 243mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP821M180C7P3,338-1 547

Win Source Part Number: 1307832-SLP821M180C7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 100
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 180 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 243mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP821M180C7P3,338-1547

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1547-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1547-ND
Aluminum Electrolytic Capacitors 338-1547-ND
820µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm 3000 Hrs @ 105°C

820µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP821M180C7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP821M180C7P3
Aluminum Electrolytic Capacitors 2002-SLP821M180C7P3
105 °C Snap-In Aluminum Electrolytic 820µF 180V

105 °C Snap-In Aluminum Electrolytic 820µF 180V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP821M180C7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP821M180C7P3
Capacitors - Aluminum Electrolytic Capacitors SLP821M180C7P3
CAP ALUM 820UF 20% 180V SNAP

CAP ALUM 820UF 20% 180V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1307832-SLP821M180C7P3 338-1547-ND 2002-SLP821M180C7P3 SLP821M180C7P3
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 180 volts 180 volts 180 volts
WVAC 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details