Cornell Dubilier 470uF 250V 0.423 Ohm Capacitor SLPX471M250E1P3

Description
Cap Aluminum Lytic 470uF 250V 20% (30 X 25mm) Snap-In 10mm 0.423 Ohm 2.04A 3000h 85°C Product overview: SLPX471M250E1P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.423 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.423 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX471M250E1P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 250V 20% (30 X 25mm) Snap-In 10mm 0.423 Ohm 2.04A 3000h 85°C Product overview: SLPX471M250E1P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.423 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.423 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX471M250E1P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 250V 0.423 Ohm Capacitor
58-SLPX471M250E1P3
470uF 250V 0.423 Ohm Capacitor 58-SLPX471M250E1P3
Cap Aluminum Lytic 470uF 250V 20% (30 X 25mm) Snap-In 10mm 0.423 Ohm 2.04A 3000h 85°C Product overview: SLPX471M250E1P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.423 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.423 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX471M250E1P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 250V 20% (30 X 25mm) Snap-In 10mm 0.423 Ohm 2.04A 3000h 85°C Product overview: SLPX471M250E1P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 250V, 0.423 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 250V, 0.423 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX471M250E1P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307592-SLPX471M250E1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307592-SLPX471M250E1P3
Capacitors - Aluminum Electrolytic Capacitors 1307592-SLPX471M250E1P3
Win Source Part Number: 1307592-SLPX471M250E 1P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 50 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 423mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1623,2266-SLPX47 1M250E1P3,SLPX471M25 0E1P3,Q12620947 Ripple Current @ Low Frequency: 2.04 A @ 120 Hz Ripple Current @ High Frequency: 3 A @ 20 kHz

Win Source Part Number: 1307592-SLPX471M250E1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 50
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 423mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1623,2266-SLPX471M250E1P3,SLPX471M250E1P3,Q12620947
Ripple Current @ Low Frequency: 2.04 A @ 120 Hz
Ripple Current @ High Frequency: 3 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX471M250E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX471M250E1P3
Aluminum Electrolytic Capacitors 2002-SLPX471M250E1P3
85 °C Snap-In Aluminum Electrolytic 470µF 250V

85 °C Snap-In Aluminum Electrolytic 470µF 250V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1623-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1623-ND
Aluminum Electrolytic Capacitors 338-1623-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 423mOhm @ 120Hz 3000 Hrs @ 85°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 423mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX471M250E1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX471M250E1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX471M250E1P3
CAP ALUM 470UF 20% 250V SNAP

CAP ALUM 470UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-SLPX471M250E1P3 1307592-SLPX471M250E1P3 2002-SLPX471M250E1P3 338-1623-ND SLPX471M250E1P3
Product Name 470uF 250V 0.423 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details