Cornell Dubilier Aluminum Electrolytic Capacitors SLPX391M315C7P3

Description
390µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 510mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 510mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX391M315C7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX391M315C7P3-ND
Aluminum Electrolytic Capacitors SLPX391M315C7P3-ND
390µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 510mOhm @ 120Hz 3000 Hrs @ 85°C

390µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 510mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307614-SLPX391M315C7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307614-SLPX391M315C7P3
Capacitors - Aluminum Electrolytic Capacitors 1307614-SLPX391M315C7P3
Win Source Part Number: 1307614-SLPX391M315C 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 100 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 315 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 510mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.11 A @ 120 Hz Ripple Current @ High Frequency: 3.1 A @ 20 kHz

Win Source Part Number: 1307614-SLPX391M315C7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 100
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 315 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 510mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.11 A @ 120 Hz
Ripple Current @ High Frequency: 3.1 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX391M315C7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX391M315C7P3
Aluminum Electrolytic Capacitors 2002-SLPX391M315C7P3
85 °C Snap-In Aluminum Electrolytic 390µF 315V

85 °C Snap-In Aluminum Electrolytic 390µF 315V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX391M315C7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX391M315C7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX391M315C7P3
CAP ALUM 390UF 20% 315V SNAP

CAP ALUM 390UF 20% 315V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX391M315C7P3-ND 1307614-SLPX391M315C7P3 2002-SLPX391M315C7P3 SLPX391M315C7P3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) 85 C (185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1713186 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details