105 °C Snap-In Aluminum Electrolytic 820µF 250V
Win Source Part Number: 1307827-SLP821M250H5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 40
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 243mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP821M250H5P3,338-1
820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm 3000 Hrs @ 105°C
CAP ALUM 820UF 20% 250V SNAP Product overview: SLP821M250H5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP821M250H5P3 can be used for catalog matching and distributor lookup.
CAP ALUM 820UF 20% 250V SNAP
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLP821M250H5P3 | 1307827-SLP821M250H5P3 | 338-1552-ND | 58-SLP821M250H5P3 | SLP821M250H5P3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 820UF 250V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |||
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |