Cornell Dubilier Aluminum Electrolytic SLPX333M010E3P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.73 A @ 20 kHz, 85°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.73 A @ 20 kHz, 85°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX333M010E3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 33,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with a 10 mm lead spacing. The maximum ripple current is 5.73 A at 20 kHz and 85 °C, and the maximum ESR is 17 mΩ at 20 kHz and 25 °C. It is rated for 3,000 hours of load life at 85 °C and operates within a temperature range of -40 °C to +85 °C. The case dimensions and electrical characteristics match the series specifications for snap-in electrolytic capacitors under 10 Vdc.

Datasheet Summary
Powered by GS/AI

The SLPX333M010E3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 33,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with a 10 mm lead spacing. The maximum ripple current is 5.73 A at 20 kHz and 85 °C, and the maximum ESR is 17 mΩ at 20 kHz and 25 °C. It is rated for 3,000 hours of load life at 85 °C and operates within a temperature range of -40 °C to +85 °C. The case dimensions and electrical characteristics match the series specifications for snap-in electrolytic capacitors under 10 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX333M010E3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX333M010E3P3
Aluminum Electrolytic SLPX333M010E3P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.73 A @ 20 kHz, 85°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 5.73 A @ 20 kHz, 85°C
  • ESR: 17 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX333M010E3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX333M010E3P3
Aluminum Electrolytic Capacitors 2002-SLPX333M010E3P3
85 °C Snap-In Aluminum Electrolytic 33000µF 10V

85 °C Snap-In Aluminum Electrolytic 33000µF 10V

Supplier's Site Datasheet
Aluminum Capacitors - SLPX333M010E3P3 - 785074-SLPX333M010E3P3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SLPX333M010E3P3
785074-SLPX333M010E3P3
Aluminum Capacitors - SLPX333M010E3P3 785074-SLPX333M010E3P3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 785074-SLPX333M010E3 P3 Series: SLPX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 33000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 22 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: SLPX Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 4.58A @ 120Hz Ripple Current - High Frequency: 5.73A @ 20kHz Height - Seated (Maximum): 1.181" (30.00mm) Voltage Rating DC: 10V Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 785074-SLPX333M010E3P3
Series: SLPX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 33000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 22 mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Family Name: SLPX
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Ripple Current - Low Frequency: 4.58A @ 120Hz
Ripple Current - High Frequency: 5.73A @ 20kHz
Height - Seated (Maximum): 1.181" (30.00mm)
Voltage Rating DC: 10V
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX333M010E3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX333M010E3P3-ND
Aluminum Electrolytic Capacitors SLPX333M010E3P3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 85°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
CAP ALUM 33000UF 20% 10V SNAP - 192-SLPX333M010E3P3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 33000UF 20% 10V SNAP
192-SLPX333M010E3P3
CAP ALUM 33000UF 20% 10V SNAP 192-SLPX333M010E3P3
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - SLPX333M010E3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX333M010E3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX333M010E3P3
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX333M010E3P3 2002-SLPX333M010E3P3 785074-SLPX333M010E3P3 SLPX333M010E3P3-ND 192-SLPX333M010E3P3 SLPX333M010E3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Capacitors - SLPX333M010E3P3 Aluminum Electrolytic Capacitors CAP ALUM 33000UF 20% 10V SNAP Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C593U030CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers