Cornell Dubilier Aluminum Electrolytic SLPX153M025A9P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.26 A @ 20 kHz, 85°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.26 A @ 20 kHz, 85°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX153M025A9P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc and 15,000 µF with ±20% tolerance. It has a diameter of 22 mm and a length of 50 mm, with 10 mm lead spacing and two 6.3 mm snap-in pins. The capacitor is rated for 3,000 hours of load life at 85 °C and supports a maximum ripple current of 5.26 A at 20 kHz and 85 °C, with a maximum ESR of 30 mΩ at 20 kHz and 25 °C. It operates in ambient temperatures from -40 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The SLPX153M025A9P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc and 15,000 µF with ±20% tolerance. It has a diameter of 22 mm and a length of 50 mm, with 10 mm lead spacing and two 6.3 mm snap-in pins. The capacitor is rated for 3,000 hours of load life at 85 °C and supports a maximum ripple current of 5.26 A at 20 kHz and 85 °C, with a maximum ESR of 30 mΩ at 20 kHz and 25 °C. It operates in ambient temperatures from -40 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX153M025A9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX153M025A9P3
Aluminum Electrolytic SLPX153M025A9P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.26 A @ 20 kHz, 85°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 5.26 A @ 20 kHz, 85°C
  • ESR: 30 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1579-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1579-ND
Aluminum Electrolytic Capacitors 338-1579-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307736-SLPX153M025A9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307736-SLPX153M025A9P3
Capacitors - Aluminum Electrolytic Capacitors 1307736-SLPX153M025A9P3
Win Source Part Number: 1307736-SLPX153M025A 9P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Standard Package: 100 Capacitance: 15000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 40mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1579,SLPX153M025 A9P3 Ripple Current @ Low Frequency: 4.21 A @ 120 Hz Ripple Current @ High Frequency: 5.26 A @ 20 kHz

Win Source Part Number: 1307736-SLPX153M025A9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 100
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 40mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1579,SLPX153M025A9P3
Ripple Current @ Low Frequency: 4.21 A @ 120 Hz
Ripple Current @ High Frequency: 5.26 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX153M025A9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX153M025A9P3
Aluminum Electrolytic Capacitors 2002-SLPX153M025A9P3
85 °C Snap-In Aluminum Electrolytic 15000µF 25V

85 °C Snap-In Aluminum Electrolytic 15000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX153M025A9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX153M025A9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX153M025A9P3
CAP ALUM 15000UF 20% 25V SNAP

CAP ALUM 15000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX153M025A9P3 338-1579-ND 1307736-SLPX153M025A9P3 2002-SLPX153M025A9P3 SLPX153M025A9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details