Cornell Dubilier Aluminium Capacitors SLPX103M063E9P3

Description
Cornell-Dubilier SLPX103M063E9P3
Request a Quote Datasheet
Description
Cornell-Dubilier SLPX103M063E9P3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8712717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8712717
Aluminium Capacitors 8712717
Cornell-Dubilier SLPX103M063E9P3

Cornell-Dubilier SLPX103M063E9P3

Supplier's Site
Aluminum Electrolytic Capacitors - 338-1569-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1569-ND
Aluminum Electrolytic Capacitors 338-1569-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307788-SLPX103M063E9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307788-SLPX103M063E9P3
Capacitors - Aluminum Electrolytic Capacitors 1307788-SLPX103M063E9P3
Win Source Part Number: 1307788-SLPX103M063E 9P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Standard Package: 50 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 40mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1569,SLPX103M063 E9P3 Ripple Current @ Low Frequency: 5.78 A @ 120 Hz Ripple Current @ High Frequency: 7.23 A @ 20 kHz

Win Source Part Number: 1307788-SLPX103M063E9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 50
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 40mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1569,SLPX103M063E9P3
Ripple Current @ Low Frequency: 5.78 A @ 120 Hz
Ripple Current @ High Frequency: 7.23 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX103M063E9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX103M063E9P3
Aluminum Electrolytic Capacitors 2002-SLPX103M063E9P3
85 °C Snap-In Aluminum Electrolytic 10000µF 63V

85 °C Snap-In Aluminum Electrolytic 10000µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX103M063E9P3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX103M063E9P3
Aluminum Electrolytic Capacitors SLPX103M063E9P3
CAP ALUM 10000UF 20% 63V SNAP

CAP ALUM 10000UF 20% 63V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX103M063E9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX103M063E9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX103M063E9P3
CAP ALUM 10000UF 20% 63V SNAP

CAP ALUM 10000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics New Yorker Electronics Co., Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8712717 338-1569-ND 1307788-SLPX103M063E9P3 2002-SLPX103M063E9P3 SLPX103M063E9P3 SLPX103M063E9P3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers