Cornell Dubilier Aluminum Electrolytic SLPX333M025E9P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX333M025E9P3 is an 85 °C snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 50 mm, with a 10 mm lead spacing. The component is rated for 3,000 hours of operation at 85 °C under full load, with a maximum ripple current of 6.61 A at 20 kHz and 85 °C, and a maximum ESR of 0.014 Ω at 20 kHz and 25 °C. It operates from -40 °C to +85 °C for voltages up to 250 Vdc. The case is equipped with two snap-in pins, and it meets the endurance and shelf life specifications specified for the SLPX series. The part includes a vent and complies with the mechanical and electrical ratings listed for the series.

Datasheet Summary
Powered by GS/AI

SLPX333M025E9P3 is an 85 °C snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 50 mm, with a 10 mm lead spacing. The component is rated for 3,000 hours of operation at 85 °C under full load, with a maximum ripple current of 6.61 A at 20 kHz and 85 °C, and a maximum ESR of 0.014 Ω at 20 kHz and 25 °C. It operates from -40 °C to +85 °C for voltages up to 250 Vdc. The case is equipped with two snap-in pins, and it meets the endurance and shelf life specifications specified for the SLPX series. The part includes a vent and complies with the mechanical and electrical ratings listed for the series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX333M025E9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX333M025E9P3
Aluminum Electrolytic SLPX333M025E9P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 6.61 A @ 20 kHz, 85°C
  • ESR: 14 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX333M025E9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX333M025E9P3
Aluminum Electrolytic Capacitors 2002-SLPX333M025E9P3
85 °C Snap-In Aluminum Electrolytic 33000µF 25V

85 °C Snap-In Aluminum Electrolytic 33000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1613-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1613-ND
Aluminum Electrolytic Capacitors 338-1613-ND
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18mOhm @ 120Hz 3000 Hrs @ 85°C

33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX333M025E9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX333M025E9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX333M025E9P3
CAP ALUM 33000UF 20% 25V SNAP

CAP ALUM 33000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX333M025E9P3 2002-SLPX333M025E9P3 338-1613-ND SLPX333M025E9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details