Win Source Part Number: 1307729-SLPX181M350A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 100
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 1.11Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.34 A @ 120 Hz
Ripple Current @ High Frequency: 1.97 A @ 20 kHz
CAP ALUM 180UF 20% 350V SNAP Product overview: SLPX181M350A3P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX181M350A3P3 can be used for catalog matching and distributor lookup.
180µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.11Ohm @ 120Hz 3000 Hrs @ 85°C
85 °C Snap-In Aluminum Electrolytic 180µF 350V
CAP ALUM 180UF 20% 350V SNAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307729-SLPX181M350A3P3 | 58-SLPX181M350A3P3 | SLPX181M350A3P3-ND | 2002-SLPX181M350A3P3 | SLPX181M350A3P3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 180UF 350V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 350 volts | 350 volts | 350 volts | 350 volts | |
| WVAC | 350 volts | 350 volts |