Cornell Dubilier 270UF 385V Capacitor SLPX271M385E5P3

Description
CAP ALUM 270UF 20% 385V SNAP Product overview: SLPX271M385E5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX271M385E5P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 270UF 20% 385V SNAP Product overview: SLPX271M385E5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX271M385E5P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270UF 385V Capacitor
58-SLPX271M385E5P3
270UF 385V Capacitor 58-SLPX271M385E5P3
CAP ALUM 270UF 20% 385V SNAP Product overview: SLPX271M385E5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX271M385E5P3 can be used for catalog matching and distributor lookup.

CAP ALUM 270UF 20% 385V SNAP Product overview: SLPX271M385E5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX271M385E5P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX271M385E5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX271M385E5P3-ND
Aluminum Electrolytic Capacitors SLPX271M385E5P3-ND
270µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 737mOhm @ 120Hz 3000 Hrs @ 85°C

270µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 737mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307669-SLPX271M385E5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307669-SLPX271M385E5P3
Capacitors - Aluminum Electrolytic Capacitors 1307669-SLPX271M385E5P3
Win Source Part Number: 1307669-SLPX271M385E 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 50 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 385 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 737mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.64 A @ 120 Hz Ripple Current @ High Frequency: 2.41 A @ 20 kHz

Win Source Part Number: 1307669-SLPX271M385E5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 50
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 385 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 737mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.64 A @ 120 Hz
Ripple Current @ High Frequency: 2.41 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX271M385E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX271M385E5P3
Aluminum Electrolytic Capacitors 2002-SLPX271M385E5P3
85 °C Snap-In Aluminum Electrolytic 270µF 385V

85 °C Snap-In Aluminum Electrolytic 270µF 385V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX271M385E5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX271M385E5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX271M385E5P3
CAP ALUM 270UF 20% 385V SNAP

CAP ALUM 270UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-SLPX271M385E5P3 SLPX271M385E5P3-ND 1307669-SLPX271M385E5P3 2002-SLPX271M385E5P3 SLPX271M385E5P3
Product Name 270UF 385V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) 85 C (185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers