Cornell Dubilier Aluminum Electrolytic SLPX183M016A7P3

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.98 A @ 20 kHz, 85°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.98 A @ 20 kHz, 85°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX183M016A7P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering 3000 hours of ripple load life at rated voltage. It has a capacitance of 18,000 µF, a rated voltage of 16 Vdc, a diameter of 22 mm, and a length of 40 mm, with a 10 mm lead spacing. At 85 °C and 20 kHz, the ripple current is 4.98 A, and the maximum ESR at 25 °C and 20 kHz is 0.028 Ω. The capacitance tolerance is ±20%, and the operating temperature range extends from -40 °C to +85 °C for voltages up to 250 Vdc.

Datasheet Summary
Powered by GS/AI

The SLPX183M016A7P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering 3000 hours of ripple load life at rated voltage. It has a capacitance of 18,000 µF, a rated voltage of 16 Vdc, a diameter of 22 mm, and a length of 40 mm, with a 10 mm lead spacing. At 85 °C and 20 kHz, the ripple current is 4.98 A, and the maximum ESR at 25 °C and 20 kHz is 0.028 Ω. The capacitance tolerance is ±20%, and the operating temperature range extends from -40 °C to +85 °C for voltages up to 250 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX183M016A7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX183M016A7P3
Aluminum Electrolytic SLPX183M016A7P3
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.98 A @ 20 kHz, 85°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.98 A @ 20 kHz, 85°C
  • ESR: 28 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX183M016A7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX183M016A7P3
Aluminum Electrolytic Capacitors 2002-SLPX183M016A7P3
85 °C Snap-In Aluminum Electrolytic 18000µF 16V

85 °C Snap-In Aluminum Electrolytic 18000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307710-SLPX183M016A7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307710-SLPX183M016A7P3
Capacitors - Aluminum Electrolytic Capacitors 1307710-SLPX183M016A7P3
Win Source Part Number: 1307710-SLPX183M016A 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 18000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 37mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.98 A @ 120 Hz Ripple Current @ High Frequency: 4.98 A @ 20 kHz

Win Source Part Number: 1307710-SLPX183M016A7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 100
Capacitance: 18000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 37mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.98 A @ 120 Hz
Ripple Current @ High Frequency: 4.98 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX183M016A7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX183M016A7P3-ND
Aluminum Electrolytic Capacitors SLPX183M016A7P3-ND
18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37mOhm @ 120Hz 3000 Hrs @ 85°C

18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
18000UF 16V Capacitor
58-SLPX183M016A7P3
18000UF 16V Capacitor 58-SLPX183M016A7P3
CAP ALUM 18000UF 20% 16V SNAP Product overview: SLPX183M016A7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX183M016A7P3 can be used for catalog matching and distributor lookup.

CAP ALUM 18000UF 20% 16V SNAP Product overview: SLPX183M016A7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX183M016A7P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX183M016A7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX183M016A7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX183M016A7P3
CAP ALUM 18000UF 20% 16V SNAP

CAP ALUM 18000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX183M016A7P3 2002-SLPX183M016A7P3 1307710-SLPX183M016A7P3 SLPX183M016A7P3-ND 58-SLPX183M016A7P3 SLPX183M016A7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 18000UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF 18000 microF 18000 microF 18000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers