Cornell Dubilier Aluminum Electrolytic SLPX123M010A1P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.01 A @ 20 kHz, 85°C ESR: 46 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.01 A @ 20 kHz, 85°C ESR: 46 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX123M010A1P3 is an 85°C snap-in aluminum electrolytic capacitor designed for DC filtering in switching power supplies. It has a capacitance of 12,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. The part measures 22 mm in diameter and 25 mm in length with a 10 mm lead spacing. At 85°C and 20 kHz, it supports a ripple current of 3.01 A and has a maximum ESR of 46 mΩ at 25°C. The capacitor is rated for 3,000 hours of operation at full load and 85°C, with an operating temperature range of -40°C to +85°C. It features a PVC or PET insulating sleeve and a two-pin snap-in termination.

Datasheet Summary
Powered by GS/AI

The SLPX123M010A1P3 is an 85°C snap-in aluminum electrolytic capacitor designed for DC filtering in switching power supplies. It has a capacitance of 12,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. The part measures 22 mm in diameter and 25 mm in length with a 10 mm lead spacing. At 85°C and 20 kHz, it supports a ripple current of 3.01 A and has a maximum ESR of 46 mΩ at 25°C. The capacitor is rated for 3,000 hours of operation at full load and 85°C, with an operating temperature range of -40°C to +85°C. It features a PVC or PET insulating sleeve and a two-pin snap-in termination.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX123M010A1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX123M010A1P3
Aluminum Electrolytic SLPX123M010A1P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.01 A @ 20 kHz, 85°C ESR: 46 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.01 A @ 20 kHz, 85°C
  • ESR: 46 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX123M010A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX123M010A1P3
Aluminum Electrolytic Capacitors 2002-SLPX123M010A1P3
85 °C Snap-In Aluminum Electrolytic 12000µF 10V

85 °C Snap-In Aluminum Electrolytic 12000µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX123M010A1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX123M010A1P3-ND
Aluminum Electrolytic Capacitors SLPX123M010A1P3-ND
12000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 120Hz 3000 Hrs @ 85°C

12000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307771-SLPX123M010A1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307771-SLPX123M010A1P3
Capacitors - Aluminum Electrolytic Capacitors 1307771-SLPX123M010A1P3
Win Source Part Number: 1307771-SLPX123M010A 1P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 12000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 61mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.41 A @ 120 Hz Ripple Current @ High Frequency: 3.01 A @ 20 kHz

Win Source Part Number: 1307771-SLPX123M010A1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 12000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 61mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.41 A @ 120 Hz
Ripple Current @ High Frequency: 3.01 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX123M010A1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX123M010A1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX123M010A1P3
CAP ALUM 12000UF 20% 10V SNAP

CAP ALUM 12000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX123M010A1P3 2002-SLPX123M010A1P3 SLPX123M010A1P3-ND 1307771-SLPX123M010A1P3 SLPX123M010A1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C702U050AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details