Cornell Dubilier Aluminum Electrolytic SLPX472M035A3P3

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.08 A @ 20 kHz, 85°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.08 A @ 20 kHz, 85°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX472M035A3P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering high ripple current capability and a 3,000-hour life at full load. It features a 4,700 µF capacitance at 35 Vdc with a ±20% tolerance, a 22 mm diameter, and a 30 mm length. The part has a maximum ESR of 0.085 Ω at 20 kHz and 25 °C, and a maximum ripple current of 3.08 A rms at 20 kHz and 85 °C. The operating temperature range is −40 °C to +85 °C for voltages up to 250 Vdc. It is rated for 3,000 hours of endurance at 85 °C and meets the specified leakage current and impedance ratios for low-temperature performance.

Datasheet Summary
Powered by GS/AI

The SLPX472M035A3P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering high ripple current capability and a 3,000-hour life at full load. It features a 4,700 µF capacitance at 35 Vdc with a ±20% tolerance, a 22 mm diameter, and a 30 mm length. The part has a maximum ESR of 0.085 Ω at 20 kHz and 25 °C, and a maximum ripple current of 3.08 A rms at 20 kHz and 85 °C. The operating temperature range is −40 °C to +85 °C for voltages up to 250 Vdc. It is rated for 3,000 hours of endurance at 85 °C and meets the specified leakage current and impedance ratios for low-temperature performance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX472M035A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX472M035A3P3
Aluminum Electrolytic SLPX472M035A3P3
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.08 A @ 20 kHz, 85°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.08 A @ 20 kHz, 85°C
  • ESR: 85 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX472M035A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX472M035A3P3
Aluminum Electrolytic Capacitors 2002-SLPX472M035A3P3
85 °C Snap-In Aluminum Electrolytic 4700µF 35V

85 °C Snap-In Aluminum Electrolytic 4700µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307580-SLPX472M035A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307580-SLPX472M035A3P3
Capacitors - Aluminum Electrolytic Capacitors 1307580-SLPX472M035A3P3
Win Source Part Number: 1307580-SLPX472M035A 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 113mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1624,SLPX472M035 A3P3 Ripple Current @ Low Frequency: 2.46 A @ 120 Hz Ripple Current @ High Frequency: 3.08 A @ 20 kHz

Win Source Part Number: 1307580-SLPX472M035A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 113mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1624,SLPX472M035A3P3
Ripple Current @ Low Frequency: 2.46 A @ 120 Hz
Ripple Current @ High Frequency: 3.08 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1624-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1624-ND
Aluminum Electrolytic Capacitors 338-1624-ND
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm @ 120Hz 3000 Hrs @ 85°C

4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX472M035A3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX472M035A3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX472M035A3P3
CAP ALUM 4700UF 20% 35V SNAP

CAP ALUM 4700UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX472M035A3P3 2002-SLPX472M035A3P3 1307580-SLPX472M035A3P3 338-1624-ND SLPX472M035A3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C722T200CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers