Cornell Dubilier Aluminum Electrolytic SLP822M025C3P3

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.38 A @ 20 kHz, 105°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.38 A @ 20 kHz, 105°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP822M025C3P3 is a 105°C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with a lead spacing of 10 mm. The maximum 20 kHz ESR at 25°C is 0.055 Ω, and the rated ripple current at 105°C is 3.38 A. The product is designed for DC filtering in switching power supplies, with a 3000-hour load life at rated voltage and temperature. It operates over a temperature range of -40°C to +105°C for voltages up to 100 Vdc.

Datasheet Summary
Powered by GS/AI

The SLP822M025C3P3 is a 105°C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with a lead spacing of 10 mm. The maximum 20 kHz ESR at 25°C is 0.055 Ω, and the rated ripple current at 105°C is 3.38 A. The product is designed for DC filtering in switching power supplies, with a 3000-hour load life at rated voltage and temperature. It operates over a temperature range of -40°C to +105°C for voltages up to 100 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP822M025C3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP822M025C3P3
Aluminum Electrolytic SLP822M025C3P3
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.38 A @ 20 kHz, 105°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.38 A @ 20 kHz, 105°C
  • ESR: 55 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP822M025C3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP822M025C3P3
Aluminum Electrolytic Capacitors 2002-SLP822M025C3P3
105 °C Snap-In Aluminum Electrolytic 8200µF 25V

105 °C Snap-In Aluminum Electrolytic 8200µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP822M025C3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP822M025C3P3-ND
Aluminum Electrolytic Capacitors SLP822M025C3P3-ND
8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 3000 Hrs @ 105°C

8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP822M025C3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP822M025C3P3
Capacitors - Aluminum Electrolytic Capacitors SLP822M025C3P3
CAP ALUM 8200UF 20% 25V SNAP

CAP ALUM 8200UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP822M025C3P3 2002-SLP822M025C3P3 SLP822M025C3P3-ND SLP822M025C3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details