85 °C Snap-In Aluminum Electrolytic 2200µF 100V
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 121mOhm @ 120Hz 3000 Hrs @ 85°C
SLPX Series 100 V 2200 uF 30 x 30 mm ±20 % Snap-In Electrolytic Capacitor
CAP ALUM 2200UF 20% 100V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLPX222M100E3P3 | 338-1592-ND | 192-SLPX222M100E3P3 | SLPX222M100E3P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SLPX Series 100 V 2200 uF 30 x 30 mm ±20 % Snap-In Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| WVDC | 100 volts | 100 volts | 100 volts |