Cornell Dubilier Aluminum Electrolytic SLP682M035E1P3

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.48 A @ 20 kHz, 105°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.48 A @ 20 kHz, 105°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP682M035E1P3 is a 6,800 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% tolerance, rated for 3,000 hours at 105 °C. It has a 30 mm diameter and 25 mm length, with 10 mm lead spacing and two 4.0 mm snap-in pins. The maximum ESR is 59 mΩ at 25 °C and 20 kHz, with a ripple current rating of 3.48 A rms at 20 kHz and 105 °C. The operating temperature range is -25 °C to +105 °C. The case is sealed with a PVC or PET sleeve, and the part meets the series' endurance and shelf life specifications at full load.

Datasheet Summary
Powered by GS/AI

The SLP682M035E1P3 is a 6,800 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% tolerance, rated for 3,000 hours at 105 °C. It has a 30 mm diameter and 25 mm length, with 10 mm lead spacing and two 4.0 mm snap-in pins. The maximum ESR is 59 mΩ at 25 °C and 20 kHz, with a ripple current rating of 3.48 A rms at 20 kHz and 105 °C. The operating temperature range is -25 °C to +105 °C. The case is sealed with a PVC or PET sleeve, and the part meets the series' endurance and shelf life specifications at full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP682M035E1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP682M035E1P3
Aluminum Electrolytic SLP682M035E1P3
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.48 A @ 20 kHz, 105°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.48 A @ 20 kHz, 105°C
  • ESR: 59 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP682M035E1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP682M035E1P3-ND
Aluminum Electrolytic Capacitors SLP682M035E1P3-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 120Hz 3000 Hrs @ 105°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307845-SLP682M035E1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307845-SLP682M035E1P3
Capacitors - Aluminum Electrolytic Capacitors 1307845-SLP682M035E1P3
Win Source Part Number: 1307845-SLP682M035E1 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 50 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 78mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.78 A @ 120 Hz Ripple Current @ High Frequency: 3.48 A @ 20 kHz

Win Source Part Number: 1307845-SLP682M035E1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 50
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 78mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.78 A @ 120 Hz
Ripple Current @ High Frequency: 3.48 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP682M035E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP682M035E1P3
Aluminum Electrolytic Capacitors 2002-SLP682M035E1P3
105 °C Snap-In Aluminum Electrolytic 6800µF 35V

105 °C Snap-In Aluminum Electrolytic 6800µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP682M035E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP682M035E1P3
Capacitors - Aluminum Electrolytic Capacitors SLP682M035E1P3
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP682M035E1P3 SLP682M035E1P3-ND 1307845-SLP682M035E1P3 2002-SLP682M035E1P3 SLP682M035E1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details