Cornell Dubilier Aluminum Electrolytic SLPX183M016E3P3

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.85 A @ 20 kHz, 85°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.85 A @ 20 kHz, 85°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX183M016E3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 18,000 µF and a tolerance of ±20%. It has a maximum ESR of 28 mΩ at 25 °C and 20 kHz, and a ripple current rating of 4.85 A at 85 °C and 20 kHz. The unit measures 30 mm in diameter and 30 mm in length, with a 10 mm lead spacing and two 6.3 mm snap-in pins. It is designed for 3,000 hours of operation at full load and 85 °C, with a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The case is constructed with PVC or PET insulation, and the part complies with the endurance and shelf life specifications of the SLPX series.

Datasheet Summary
Powered by GS/AI

The SLPX183M016E3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 18,000 µF and a tolerance of ±20%. It has a maximum ESR of 28 mΩ at 25 °C and 20 kHz, and a ripple current rating of 4.85 A at 85 °C and 20 kHz. The unit measures 30 mm in diameter and 30 mm in length, with a 10 mm lead spacing and two 6.3 mm snap-in pins. It is designed for 3,000 hours of operation at full load and 85 °C, with a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The case is constructed with PVC or PET insulation, and the part complies with the endurance and shelf life specifications of the SLPX series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX183M016E3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX183M016E3P3
Aluminum Electrolytic SLPX183M016E3P3
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.85 A @ 20 kHz, 85°C ESR: 28 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.85 A @ 20 kHz, 85°C
  • ESR: 28 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 30mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307712-SLPX183M016E3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307712-SLPX183M016E3P3
Capacitors - Aluminum Electrolytic Capacitors 1307712-SLPX183M016E3P3
Win Source Part Number: 1307712-SLPX183M016E 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 50 Capacitance: 18000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 37mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX183M016E3P3,338- 1585 Ripple Current @ Low Frequency: 3.88 A @ 120 Hz Ripple Current @ High Frequency: 4.85 A @ 20 kHz

Win Source Part Number: 1307712-SLPX183M016E3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 50
Capacitance: 18000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 37mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLPX183M016E3P3,338-1585
Ripple Current @ Low Frequency: 3.88 A @ 120 Hz
Ripple Current @ High Frequency: 4.85 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX183M016E3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX183M016E3P3
Aluminum Electrolytic Capacitors 2002-SLPX183M016E3P3
85 °C Snap-In Aluminum Electrolytic 18000µF 16V

85 °C Snap-In Aluminum Electrolytic 18000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1585-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1585-ND
Aluminum Electrolytic Capacitors 338-1585-ND
18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37mOhm @ 120Hz 3000 Hrs @ 85°C

18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX183M016E3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX183M016E3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX183M016E3P3
CAP ALUM 18000UF 20% 16V SNAP

CAP ALUM 18000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX183M016E3P3 1307712-SLPX183M016E3P3 2002-SLPX183M016E3P3 338-1585-ND SLPX183M016E3P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF 18000 microF 18000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers