Cornell Dubilier Aluminum Electrolytic SLPX183M035H7P3

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.14 A @ 20 kHz, 85°C ESR: 22 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.14 A @ 20 kHz, 85°C ESR: 22 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX183M035H7P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 18,000 µF and a tolerance of ±20%. It has a maximum 25 °C ESR of 22 mΩ and a maximum 85 °C ripple current of 7.14 A at 20 kHz. The case size is 35 mm in diameter and 40 mm in length, with 10 mm lead spacing. It is rated for 3,000 hours of life at full load and 85 °C, with a temperature range of -25 °C to +85 °C. The part uses a PVC or PET insulating sleeve and has a 6.3 mm snap-in pin length.

Datasheet Summary
Powered by GS/AI

SLPX183M035H7P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 18,000 µF and a tolerance of ±20%. It has a maximum 25 °C ESR of 22 mΩ and a maximum 85 °C ripple current of 7.14 A at 20 kHz. The case size is 35 mm in diameter and 40 mm in length, with 10 mm lead spacing. It is rated for 3,000 hours of life at full load and 85 °C, with a temperature range of -25 °C to +85 °C. The part uses a PVC or PET insulating sleeve and has a 6.3 mm snap-in pin length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX183M035H7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX183M035H7P3
Aluminum Electrolytic SLPX183M035H7P3
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.14 A @ 20 kHz, 85°C ESR: 22 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 7.14 A @ 20 kHz, 85°C
  • ESR: 22 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX183M035H7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX183M035H7P3-ND
Aluminum Electrolytic Capacitors SLPX183M035H7P3-ND
18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 29mOhm @ 120Hz 3000 Hrs @ 85°C

18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 29mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX183M035H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX183M035H7P3
Aluminum Electrolytic Capacitors 2002-SLPX183M035H7P3
85 °C Snap-In Aluminum Electrolytic 18000µF 35V

85 °C Snap-In Aluminum Electrolytic 18000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307706-SLPX183M035H7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307706-SLPX183M035H7P3
Capacitors - Aluminum Electrolytic Capacitors 1307706-SLPX183M035H7P3
Win Source Part Number: 1307706-SLPX183M035H 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 40 Capacitance: 18000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 29mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 5.71 A @ 120 Hz Ripple Current @ High Frequency: 7.14 A @ 20 kHz

Win Source Part Number: 1307706-SLPX183M035H7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 40
Capacitance: 18000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 29mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 5.71 A @ 120 Hz
Ripple Current @ High Frequency: 7.14 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX183M035H7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX183M035H7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX183M035H7P3
CAP ALUM 18000UF 20% 35V SNAP

CAP ALUM 18000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX183M035H7P3 SLPX183M035H7P3-ND 2002-SLPX183M035H7P3 1307706-SLPX183M035H7P3 SLPX183M035H7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF 18000 microF 18000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details