105 °C Snap-In Aluminum Electrolytic 820µF 180V
820µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm 3000 Hrs @ 105°C
Win Source Part Number: 1307831-SLP821M180A9
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 100
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 180 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 243mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1546,SLP821M180A
CAP ALUM 820UF 20% 180V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLP821M180A9P3 | 338-1546-ND | 1307831-SLP821M180A9P3 | SLP821M180A9P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF |
| WVDC | 180 volts | 180 volts | 180 volts |