Cornell Dubilier Aluminum Electrolytic Capacitors SLPX392M080C4P3

Description
3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX392M080C4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX392M080C4P3-ND
Aluminum Electrolytic Capacitors SLPX392M080C4P3-ND
3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 85°C

3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
3900UF 80V Capacitor
58-SLPX392M080C4P3
3900UF 80V Capacitor 58-SLPX392M080C4P3
CAP ALUM 3900UF 20% 80V SNAP Product overview: SLPX392M080C4P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX392M080C4P3 can be used for catalog matching and distributor lookup.

CAP ALUM 3900UF 20% 80V SNAP Product overview: SLPX392M080C4P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX392M080C4P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307601-SLPX392M080C4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307601-SLPX392M080C4P3
Capacitors - Aluminum Electrolytic Capacitors 1307601-SLPX392M080C4P3
Win Source Part Number: 1307601-SLPX392M080C 4P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 100 Capacitance: 3900 µF Tolerance: ±20% Voltage - Rated: 80 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 85mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.62 A @ 120 Hz Ripple Current @ High Frequency: 4.53 A @ 20 kHz

Win Source Part Number: 1307601-SLPX392M080C4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 3900 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 85mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.62 A @ 120 Hz
Ripple Current @ High Frequency: 4.53 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX392M080C4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX392M080C4P3
Aluminum Electrolytic Capacitors 2002-SLPX392M080C4P3
85 °C Snap-In Aluminum Electrolytic 3900µF 80V

85 °C Snap-In Aluminum Electrolytic 3900µF 80V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX392M080C4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX392M080C4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX392M080C4P3
CAP ALUM 3900UF 20% 80V SNAP

CAP ALUM 3900UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX392M080C4P3-ND 58-SLPX392M080C4P3 1307601-SLPX392M080C4P3 2002-SLPX392M080C4P3 SLPX392M080C4P3
Product Name Aluminum Electrolytic Capacitors 3900UF 80V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details