Cornell Dubilier Aluminum Electrolytic Capacitors SLPX221M450H3P3

Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.206Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.206Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1961-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1961-ND
Aluminum Electrolytic Capacitors 338-1961-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.206Ohm @ 120Hz 3000 Hrs @ 85°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.206Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX221M450H3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX221M450H3P3
Aluminum Electrolytic Capacitors 2002-SLPX221M450H3P3
85 °C Snap-In Aluminum Electrolytic 220µF 450V

85 °C Snap-In Aluminum Electrolytic 220µF 450V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX221M450H3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX221M450H3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX221M450H3P3
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1961-ND 2002-SLPX221M450H3P3 SLPX221M450H3P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) 85 C (185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers