Cornell Dubilier Aluminum Electrolytic Capacitors SLPX102M250E5P3

Description
85 °C Snap-In Aluminum Electrolytic 1000µF 250V
Request a Quote Datasheet
Description
85 °C Snap-In Aluminum Electrolytic 1000µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLPX102M250E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX102M250E5P3
Aluminum Electrolytic Capacitors 2002-SLPX102M250E5P3
85 °C Snap-In Aluminum Electrolytic 1000µF 250V

85 °C Snap-In Aluminum Electrolytic 1000µF 250V

Supplier's Site Datasheet
Singapore, Singapore
1000uF 250V 0.199 Ohm Capacitor
58-SLPX102M250E5P3
1000uF 250V 0.199 Ohm Capacitor 58-SLPX102M250E5P3
Cap Aluminum Lytic 1000uF 250V 20% (30 X 35mm) Snap-In 10mm 0.199 Ohm 3.2A 3000h 85°C Product overview: SLPX102M250E5P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 250V, 0.199 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 250V, 0.199 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX102M250E5P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 250V 20% (30 X 35mm) Snap-In 10mm 0.199 Ohm 3.2A 3000h 85°C Product overview: SLPX102M250E5P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 250V, 0.199 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 250V, 0.199 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX102M250E5P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1561-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1561-ND
Aluminum Electrolytic Capacitors 338-1561-ND
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 199mOhm @ 120Hz 3000 Hrs @ 85°C

1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 199mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307798-SLPX102M250E5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307798-SLPX102M250E5P3
Capacitors - Aluminum Electrolytic Capacitors 1307798-SLPX102M250E5P3
Win Source Part Number: 1307798-SLPX102M250E 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 50 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 199mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX102M250E5P3,338- 1561 Ripple Current @ Low Frequency: 3.2 A @ 120 Hz Ripple Current @ High Frequency: 4.7 A @ 20 kHz

Win Source Part Number: 1307798-SLPX102M250E5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 50
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 199mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLPX102M250E5P3,338-1561
Ripple Current @ Low Frequency: 3.2 A @ 120 Hz
Ripple Current @ High Frequency: 4.7 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX102M250E5P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX102M250E5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX102M250E5P3
CAP ALUM 1000UF 20% 250V SNAP

CAP ALUM 1000UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SLPX102M250E5P3 58-SLPX102M250E5P3 338-1561-ND 1307798-SLPX102M250E5P3 SLPX102M250E5P3
Product Name Aluminum Electrolytic Capacitors 1000uF 250V 0.199 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details