Cornell Dubilier Aluminum Electrolytic SLPX393M010C4P3

Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX393M010C4P3 is an 85 °C snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a nominal diameter of 25 mm and a length of 45 mm, with a 10 mm lead spacing. At 85 °C and 20 kHz, it supports a ripple current of 6.61 A, and its maximum ESR at 25 °C is 0.014 Ω. The capacitor operates from -40 °C to +85 °C for voltages ≤ 250 Vdc and is rated for 3,000 hours of life under full load at 85 °C, with a maximum Δ capacitance of ±20% and ESR ≤ 200% of limit. The case is equipped with a PVC or PET insulating sleeve and a 2-pin snap-in configuration with 6.3 mm pin length.

Datasheet Summary
Powered by GS/AI

The SLPX393M010C4P3 is an 85 °C snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a nominal diameter of 25 mm and a length of 45 mm, with a 10 mm lead spacing. At 85 °C and 20 kHz, it supports a ripple current of 6.61 A, and its maximum ESR at 25 °C is 0.014 Ω. The capacitor operates from -40 °C to +85 °C for voltages ≤ 250 Vdc and is rated for 3,000 hours of life under full load at 85 °C, with a maximum Δ capacitance of ±20% and ESR ≤ 200% of limit. The case is equipped with a PVC or PET insulating sleeve and a 2-pin snap-in configuration with 6.3 mm pin length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX393M010C4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX393M010C4P3
Aluminum Electrolytic SLPX393M010C4P3
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 39,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 6.61 A @ 20 kHz, 85°C
  • ESR: 14 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 45mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307599-SLPX393M010C4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307599-SLPX393M010C4P3
Capacitors - Aluminum Electrolytic Capacitors 1307599-SLPX393M010C4P3
Win Source Part Number: 1307599-SLPX393M010C 4P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 100 Capacitance: 39000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 19mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 5.29 A @ 120 Hz Ripple Current @ High Frequency: 6.61 A @ 20 kHz

Win Source Part Number: 1307599-SLPX393M010C4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 39000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 19mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 5.29 A @ 120 Hz
Ripple Current @ High Frequency: 6.61 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX393M010C4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX393M010C4P3-ND
Aluminum Electrolytic Capacitors SLPX393M010C4P3-ND
39000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 19mOhm @ 120Hz 3000 Hrs @ 85°C

39000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 19mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX393M010C4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX393M010C4P3
Aluminum Electrolytic Capacitors 2002-SLPX393M010C4P3
85 °C Snap-In Aluminum Electrolytic 39000µF 10V

85 °C Snap-In Aluminum Electrolytic 39000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX393M010C4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX393M010C4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX393M010C4P3
CAP ALUM 39000UF 20% 10V SNAP

CAP ALUM 39000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX393M010C4P3 1307599-SLPX393M010C4P3 SLPX393M010C4P3-ND 2002-SLPX393M010C4P3 SLPX393M010C4P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39000 microF 39000 microF 39000 microF 39000 microF 39000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers