Cornell Dubilier Aluminum Electrolytic SLPX273M016E5P3

Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.19 A @ 20 kHz, 85°C ESR: 19 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.19 A @ 20 kHz, 85°C ESR: 19 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX273M016E5P3 is an 85 °C snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 35 mm, with a 10 mm lead spacing. At 85 °C and 20 kHz, the maximum ripple current is 6.19 A, and the maximum ESR is 19 mΩ at 25 °C. The capacitor is rated for 3,000 hours of load life at full voltage and 85 °C, with an operating temperature range of -40 °C to +85 °C. The case is constructed with a PVC or PET insulating sleeve, and the pin style is a 6.3 mm snap-in with two pins.

Datasheet Summary
Powered by GS/AI

The SLPX273M016E5P3 is an 85 °C snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 35 mm, with a 10 mm lead spacing. At 85 °C and 20 kHz, the maximum ripple current is 6.19 A, and the maximum ESR is 19 mΩ at 25 °C. The capacitor is rated for 3,000 hours of load life at full voltage and 85 °C, with an operating temperature range of -40 °C to +85 °C. The case is constructed with a PVC or PET insulating sleeve, and the pin style is a 6.3 mm snap-in with two pins.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX273M016E5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX273M016E5P3
Aluminum Electrolytic SLPX273M016E5P3
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.19 A @ 20 kHz, 85°C ESR: 19 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 27,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 6.19 A @ 20 kHz, 85°C
  • ESR: 19 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX273M016E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX273M016E5P3
Aluminum Electrolytic Capacitors 2002-SLPX273M016E5P3
85 °C Snap-In Aluminum Electrolytic 27000µF 16V

85 °C Snap-In Aluminum Electrolytic 27000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX273M016E5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX273M016E5P3-ND
Aluminum Electrolytic Capacitors SLPX273M016E5P3-ND
27000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 25mOhm @ 120Hz 3000 Hrs @ 85°C

27000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 25mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307648-SLPX273M016E5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307648-SLPX273M016E5P3
Capacitors - Aluminum Electrolytic Capacitors 1307648-SLPX273M016E5P3
Win Source Part Number: 1307648-SLPX273M016E 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 50 Capacitance: 27000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 25mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 4.95 A @ 120 Hz Ripple Current @ High Frequency: 6.19 A @ 20 kHz

Win Source Part Number: 1307648-SLPX273M016E5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 50
Capacitance: 27000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 25mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 4.95 A @ 120 Hz
Ripple Current @ High Frequency: 6.19 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX273M016E5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX273M016E5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX273M016E5P3
CAP ALUM 27000UF 20% 16V SNAP

CAP ALUM 27000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX273M016E5P3 2002-SLPX273M016E5P3 SLPX273M016E5P3-ND 1307648-SLPX273M016E5P3 SLPX273M016E5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27000 microF 27000 microF 27000 microF 27000 microF 27000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details