Cornell Dubilier Aluminum Electrolytic SLPX103M025C3P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.95 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.95 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX103M025C3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with a 10 mm lead spacing and 2-pin snap-in mounting. At 25 °C, its maximum ESR is 45 mΩ at 20 kHz, and its maximum ripple current is 3.95 A at 20 kHz and 85 °C. The capacitor is rated for 3,000 hours of load life at full voltage and 85 °C. The operating temperature range is from -40 °C to +85 °C for voltages up to 250 Vdc. The case is insulated with PVC or PET, and the terminal pin length is 4.0 mm.

Datasheet Summary
Powered by GS/AI

The SLPX103M025C3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with a 10 mm lead spacing and 2-pin snap-in mounting. At 25 °C, its maximum ESR is 45 mΩ at 20 kHz, and its maximum ripple current is 3.95 A at 20 kHz and 85 °C. The capacitor is rated for 3,000 hours of load life at full voltage and 85 °C. The operating temperature range is from -40 °C to +85 °C for voltages up to 250 Vdc. The case is insulated with PVC or PET, and the terminal pin length is 4.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX103M025C3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX103M025C3P3
Aluminum Electrolytic SLPX103M025C3P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.95 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.95 A @ 20 kHz, 85°C
  • ESR: 45 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX103M025C3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX103M025C3P3
Aluminum Electrolytic Capacitors 2002-SLPX103M025C3P3
85 °C Snap-In Aluminum Electrolytic 10000µF 25V

85 °C Snap-In Aluminum Electrolytic 10000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4409-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4409-ND
Aluminum Electrolytic Capacitors 338-4409-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX103M025C3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX103M025C3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX103M025C3P3
CAP ALUM 10000UF 20% 25V SNAP

CAP ALUM 10000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX103M025C3P3 2002-SLPX103M025C3P3 338-4409-ND SLPX103M025C3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details