Win Source Part Number: 1307602-SLPX392M080E
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 50
Capacitance: 3900 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 85mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3844,SLPX392M080
Ripple Current @ Low Frequency: 3.7 A @ 120 Hz
Ripple Current @ High Frequency: 4.63 A @ 20 kHz
3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 85°C
85 °C Snap-In Aluminum Electrolytic 3900µF 80V
CAP ALUM 3900UF 20% 80V SNAP
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307602-SLPX392M080E5P3 | 338-3844-ND | 2002-SLPX392M080E5P3 | SLPX392M080E5P3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 80 volts | 80 volts | 80 volts | |
| WVAC | 80 volts |