Cornell Dubilier Aluminum Electrolytic SLPX473M010C9P3

Description
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.23 A @ 20 kHz, 85°C ESR: 12 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.23 A @ 20 kHz, 85°C ESR: 12 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX473M010C9P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 47,000 µF and a tolerance of ±20%. It has a maximum ESR of 0.012 Ω at 20 kHz and 25 °C, and a maximum ripple current of 7.23 A at 20 kHz and 85 °C. The case size is 25 mm diameter by 50 mm length with 10 mm lead spacing. The capacitor is designed for DC filtering and power supply applications, with a rated life of 3,000 hours at full load and 85 °C. Operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc.

Datasheet Summary
Powered by GS/AI

The SLPX473M010C9P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 47,000 µF and a tolerance of ±20%. It has a maximum ESR of 0.012 Ω at 20 kHz and 25 °C, and a maximum ripple current of 7.23 A at 20 kHz and 85 °C. The case size is 25 mm diameter by 50 mm length with 10 mm lead spacing. The capacitor is designed for DC filtering and power supply applications, with a rated life of 3,000 hours at full load and 85 °C. Operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX473M010C9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX473M010C9P3
Aluminum Electrolytic SLPX473M010C9P3
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.23 A @ 20 kHz, 85°C ESR: 12 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 47,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 7.23 A @ 20 kHz, 85°C
  • ESR: 12 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX473M010C9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX473M010C9P3-ND
Aluminum Electrolytic Capacitors SLPX473M010C9P3-ND
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 16mOhm @ 120Hz 3000 Hrs @ 85°C

47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 16mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX473M010C9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX473M010C9P3
Aluminum Electrolytic Capacitors 2002-SLPX473M010C9P3
85 °C Snap-In Aluminum Electrolytic 47000µF 10V

85 °C Snap-In Aluminum Electrolytic 47000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307571-SLPX473M010C9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307571-SLPX473M010C9P3
Capacitors - Aluminum Electrolytic Capacitors 1307571-SLPX473M010C9P3
Win Source Part Number: 1307571-SLPX473M010C 9P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Standard Package: 100 Capacitance: 47000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 16mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 5.78 A @ 120 Hz Ripple Current @ High Frequency: 7.23 A @ 20 kHz

Win Source Part Number: 1307571-SLPX473M010C9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 100
Capacitance: 47000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 16mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 5.78 A @ 120 Hz
Ripple Current @ High Frequency: 7.23 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX473M010C9P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX473M010C9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX473M010C9P3
CAP ALUM 47000UF 20% 10V SNAP

CAP ALUM 47000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX473M010C9P3 SLPX473M010C9P3-ND 2002-SLPX473M010C9P3 1307571-SLPX473M010C9P3 SLPX473M010C9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF 47000 microF 47000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details