Cornell Dubilier Aluminum Electrolytic SLPX562M035A3P3

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.26 A @ 20 kHz, 85°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.26 A @ 20 kHz, 85°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX562M035A3P3 is a 5600 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for 3000 hours at 85 °C. It has a 22 mm diameter and 30 mm length, with a maximum 25 °C ESR of 0.071 Ω and a maximum 85 °C ripple current of 3.26 A at 20 kHz. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. It features a 10 mm lead spacing and is designed for DC filtering in switching power supplies. The case is constructed with a PVC or PET insulating sleeve and has two 6.3 mm snap-in pins.

Datasheet Summary
Powered by GS/AI

The SLPX562M035A3P3 is a 5600 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for 3000 hours at 85 °C. It has a 22 mm diameter and 30 mm length, with a maximum 25 °C ESR of 0.071 Ω and a maximum 85 °C ripple current of 3.26 A at 20 kHz. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. It features a 10 mm lead spacing and is designed for DC filtering in switching power supplies. The case is constructed with a PVC or PET insulating sleeve and has two 6.3 mm snap-in pins.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX562M035A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX562M035A3P3
Aluminum Electrolytic SLPX562M035A3P3
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.26 A @ 20 kHz, 85°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.26 A @ 20 kHz, 85°C
  • ESR: 71 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307551-SLPX562M035A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307551-SLPX562M035A3P3
Capacitors - Aluminum Electrolytic Capacitors 1307551-SLPX562M035A3P3
Win Source Part Number: 1307551-SLPX562M035A 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 5600 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 95mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.61 A @ 120 Hz Ripple Current @ High Frequency: 3.26 A @ 20 kHz

Win Source Part Number: 1307551-SLPX562M035A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 5600 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 95mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.61 A @ 120 Hz
Ripple Current @ High Frequency: 3.26 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX562M035A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX562M035A3P3
Aluminum Electrolytic Capacitors 2002-SLPX562M035A3P3
85 °C Snap-In Aluminum Electrolytic 5600µF 35V

85 °C Snap-In Aluminum Electrolytic 5600µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX562M035A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX562M035A3P3-ND
Aluminum Electrolytic Capacitors SLPX562M035A3P3-ND
5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 120Hz 3000 Hrs @ 85°C

5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX562M035A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX562M035A3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX562M035A3P3
CAP ALUM 5600UF 20% 35V SNAP

CAP ALUM 5600UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX562M035A3P3 1307551-SLPX562M035A3P3 2002-SLPX562M035A3P3 SLPX562M035A3P3-ND SLPX562M035A3P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF 5600 microF 5600 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details