Cornell Dubilier Aluminum Electrolytic SLPX473M016H7P3

Description
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8.61 A @ 20 kHz, 85°C ESR: 11 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8.61 A @ 20 kHz, 85°C ESR: 11 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX473M016H7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX473M016H7P3
Aluminum Electrolytic SLPX473M016H7P3
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8.61 A @ 20 kHz, 85°C ESR: 11 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 47,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 8.61 A @ 20 kHz, 85°C
  • ESR: 11 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX473M016H7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX473M016H7P3-ND
Aluminum Electrolytic Capacitors SLPX473M016H7P3-ND
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 14mOhm @ 120Hz 3000 Hrs @ 85°C

47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 14mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX473M016H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX473M016H7P3
Aluminum Electrolytic Capacitors 2002-SLPX473M016H7P3
85 °C Snap-In Aluminum Electrolytic 47000µF 16V

85 °C Snap-In Aluminum Electrolytic 47000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX473M016H7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX473M016H7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX473M016H7P3
CAP ALUM 47000UF 20% 16V SNAP

CAP ALUM 47000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX473M016H7P3 SLPX473M016H7P3-ND 2002-SLPX473M016H7P3 SLPX473M016H7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF 47000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C683U010BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers