Cornell Dubilier Aluminum Electrolytic SLP822M035E3P3

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP822M035E3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with a 10 mm lead spacing. The maximum ripple current is 3.63 A at 20 kHz and 105 °C, and the maximum ESR is 0.049 Ω at 20 kHz and 25 °C. The capacitor supports an operating temperature range of -25 °C to +105 °C and is rated for 3000 hours of load life at full voltage and temperature. The case is secured with two 6.3 mm snap-in pins and uses a PVC or PET insulating sleeve.

Datasheet Summary
Powered by GS/AI

The SLP822M035E3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with a 10 mm lead spacing. The maximum ripple current is 3.63 A at 20 kHz and 105 °C, and the maximum ESR is 0.049 Ω at 20 kHz and 25 °C. The capacitor supports an operating temperature range of -25 °C to +105 °C and is rated for 3000 hours of load life at full voltage and temperature. The case is secured with two 6.3 mm snap-in pins and uses a PVC or PET insulating sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP822M035E3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP822M035E3P3
Aluminum Electrolytic SLP822M035E3P3
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.63 A @ 20 kHz, 105°C
  • ESR: 49 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP822M035E3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP822M035E3P3-ND
Aluminum Electrolytic Capacitors SLP822M035E3P3-ND
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 120Hz 3000 Hrs @ 105°C

8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP822M035E3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP822M035E3P3
Aluminum Electrolytic Capacitors 2002-SLP822M035E3P3
105 °C Snap-In Aluminum Electrolytic 8200µF 35V

105 °C Snap-In Aluminum Electrolytic 8200µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307823-SLP822M035E3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307823-SLP822M035E3P3
Capacitors - Aluminum Electrolytic Capacitors 1307823-SLP822M035E3P3
Win Source Part Number: 1307823-SLP822M035E3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 50 Capacitance: 8200 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 65mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.9 A @ 120 Hz Ripple Current @ High Frequency: 3.63 A @ 20 kHz

Win Source Part Number: 1307823-SLP822M035E3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 50
Capacitance: 8200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 65mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.9 A @ 120 Hz
Ripple Current @ High Frequency: 3.63 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP822M035E3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP822M035E3P3
Capacitors - Aluminum Electrolytic Capacitors SLP822M035E3P3
CAP ALUM 8200UF 20% 35V SNAP

CAP ALUM 8200UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP822M035E3P3 SLP822M035E3P3-ND 2002-SLP822M035E3P3 1307823-SLP822M035E3P3 SLP822M035E3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C702M050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
4 suppliers