Cornell Dubilier 6800UF 80V Capacitor SLPX682M080H7P3

Description
CAP ALUM 6800UF 20% 80V SNAP Product overview: SLPX682M080H7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX682M080H7P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 6800UF 20% 80V SNAP Product overview: SLPX682M080H7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX682M080H7P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800UF 80V Capacitor
58-SLPX682M080H7P3
6800UF 80V Capacitor 58-SLPX682M080H7P3
CAP ALUM 6800UF 20% 80V SNAP Product overview: SLPX682M080H7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX682M080H7P3 can be used for catalog matching and distributor lookup.

CAP ALUM 6800UF 20% 80V SNAP Product overview: SLPX682M080H7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX682M080H7P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307521-SLPX682M080H7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307521-SLPX682M080H7P3
Capacitors - Aluminum Electrolytic Capacitors 1307521-SLPX682M080H7P3
Win Source Part Number: 1307521-SLPX682M080H 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 40 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 80 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 49mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1654,SLPX682M080 H7P3 Ripple Current @ Low Frequency: 5.24 A @ 120 Hz Ripple Current @ High Frequency: 6.55 A @ 20 kHz

Win Source Part Number: 1307521-SLPX682M080H7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 40
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 49mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1654,SLPX682M080H7P3
Ripple Current @ Low Frequency: 5.24 A @ 120 Hz
Ripple Current @ High Frequency: 6.55 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX682M080H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX682M080H7P3
Aluminum Electrolytic Capacitors 2002-SLPX682M080H7P3
85 °C Snap-In Aluminum Electrolytic 6800µF 80V

85 °C Snap-In Aluminum Electrolytic 6800µF 80V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1654-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1654-ND
Aluminum Electrolytic Capacitors 338-1654-ND
6800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX682M080H7P3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX682M080H7P3
Aluminum Electrolytic Capacitors SLPX682M080H7P3
CAP ALUM 6800UF 20% 80V SNAP

CAP ALUM 6800UF 20% 80V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX682M080H7P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX682M080H7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX682M080H7P3
CAP ALUM 6800UF 20% 80V SNAP

CAP ALUM 6800UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-SLPX682M080H7P3 1307521-SLPX682M080H7P3 2002-SLPX682M080H7P3 338-1654-ND SLPX682M080H7P3 SLPX682M080H7P3
Product Name 6800UF 80V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers