85 °C Snap-In Aluminum Electrolytic 390µF 450V
CAP ALUM 390UF 20% 450V SNAP Product overview: SLPX391M450H7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX391M450H7P3 can be used for catalog matching and distributor lookup.
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 680mOhm @ 120Hz 3000 Hrs @ 85°C
Win Source Part Number: 1307608-SLPX391M450H
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 40
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 680mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.38 A @ 120 Hz
Ripple Current @ High Frequency: 3.5 A @ 20 kHz
CAP ALUM 390UF 20% 450V SNAP
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLPX391M450H7P3 | 58-SLPX391M450H7P3 | SLPX391M450H7P3-ND | 1307608-SLPX391M450H7P3 | SLPX391M450H7P3 |
| Product Name | Aluminum Electrolytic Capacitors | 390UF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |||
| Operating Temperature | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF |
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts |