Cornell Dubilier Aluminum Electrolytic SLPX393M016E4P3

Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.76 A @ 20 kHz, 85°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.76 A @ 20 kHz, 85°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX393M016E4P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 39,000 µF and a tolerance of ±20%. It has a maximum 25 °C ESR of 0.013 Ω at 20 kHz and a maximum 85 °C ripple current of 7.76 A at 20 kHz. The part measures 30 mm in diameter and 45 mm in length, with a 10 mm lead spacing and two snap-in pins. It is rated for 3,000 hours of load life at full voltage and temperature, operates from -40 °C to +85 °C for voltages up to 250 Vdc, and uses a PVC or PET insulating sleeve. The capacitor complies with the endurance and shelf life specifications of the SLPX series, including a Δ capacitance of ±20% and leakage current within 100% of the limit after 3,000 hours at 85 °C.

Datasheet Summary
Powered by GS/AI

The SLPX393M016E4P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 39,000 µF and a tolerance of ±20%. It has a maximum 25 °C ESR of 0.013 Ω at 20 kHz and a maximum 85 °C ripple current of 7.76 A at 20 kHz. The part measures 30 mm in diameter and 45 mm in length, with a 10 mm lead spacing and two snap-in pins. It is rated for 3,000 hours of load life at full voltage and temperature, operates from -40 °C to +85 °C for voltages up to 250 Vdc, and uses a PVC or PET insulating sleeve. The capacitor complies with the endurance and shelf life specifications of the SLPX series, including a Δ capacitance of ±20% and leakage current within 100% of the limit after 3,000 hours at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX393M016E4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX393M016E4P3
Aluminum Electrolytic SLPX393M016E4P3
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.76 A @ 20 kHz, 85°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 39,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 7.76 A @ 20 kHz, 85°C
  • ESR: 13 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX393M016E4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX393M016E4P3
Aluminum Electrolytic Capacitors 2002-SLPX393M016E4P3
85 °C Snap-In Aluminum Electrolytic 39000µF 16V

85 °C Snap-In Aluminum Electrolytic 39000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307597-SLPX393M016E4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307597-SLPX393M016E4P3
Capacitors - Aluminum Electrolytic Capacitors 1307597-SLPX393M016E4P3
Win Source Part Number: 1307597-SLPX393M016E 4P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 50 Capacitance: 39000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 17mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 6.21 A @ 120 Hz Ripple Current @ High Frequency: 7.76 A @ 20 kHz

Win Source Part Number: 1307597-SLPX393M016E4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 50
Capacitance: 39000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 17mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 6.21 A @ 120 Hz
Ripple Current @ High Frequency: 7.76 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX393M016E4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX393M016E4P3-ND
Aluminum Electrolytic Capacitors SLPX393M016E4P3-ND
39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 120Hz 3000 Hrs @ 85°C

39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX393M016E4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX393M016E4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX393M016E4P3
CAP ALUM 39000UF 20% 16V SNAP

CAP ALUM 39000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX393M016E4P3 2002-SLPX393M016E4P3 1307597-SLPX393M016E4P3 SLPX393M016E4P3-ND SLPX393M016E4P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39000 microF 39000 microF 39000 microF 39000 microF 39000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers