Cornell Dubilier Aluminum Electrolytic SLPX682M035E1P3

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.86 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.86 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX682M035E1P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering high ripple current capability and a 3000 h load life at rated voltage. It has a capacitance of 6800 µF, a voltage rating of 35 Vdc, and a tolerance of ±20%. The part measures 30 mm in diameter and 25 mm in length, with 10 mm lead spacing. Its maximum 25 °C ESR is 59 mΩ at 20 kHz, and it supports a ripple current of 3.86 A rms at 20 kHz and 85 °C. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. The capacitor features a PVC or PET insulating sleeve and a 2-pin snap-in configuration.

Datasheet Summary
Powered by GS/AI

The SLPX682M035E1P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering high ripple current capability and a 3000 h load life at rated voltage. It has a capacitance of 6800 µF, a voltage rating of 35 Vdc, and a tolerance of ±20%. The part measures 30 mm in diameter and 25 mm in length, with 10 mm lead spacing. Its maximum 25 °C ESR is 59 mΩ at 20 kHz, and it supports a ripple current of 3.86 A rms at 20 kHz and 85 °C. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. The capacitor features a PVC or PET insulating sleeve and a 2-pin snap-in configuration.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX682M035E1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX682M035E1P3
Aluminum Electrolytic SLPX682M035E1P3
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.86 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.86 A @ 20 kHz, 85°C
  • ESR: 59 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX682M035E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX682M035E1P3
Aluminum Electrolytic Capacitors 2002-SLPX682M035E1P3
85 °C Snap-In Aluminum Electrolytic 6800µF 35V

85 °C Snap-In Aluminum Electrolytic 6800µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1647-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1647-ND
Aluminum Electrolytic Capacitors 338-1647-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX682M035E1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX682M035E1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX682M035E1P3
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - SLPX682M035E1P3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX682M035E1P3
Aluminum Electrolytic Capacitors SLPX682M035E1P3
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site Datasheet
SLPX Series 35 V 6800 uF ±20% 30 x 25 mm Snap-In Aluminum Electrolytic Capacitor - 192-SLPX682M035E1P3 - Utmel Electronic Limited
Hong Kong, China
SLPX Series 35 V 6800 uF ±20% 30 x 25 mm Snap-In Aluminum Electrolytic Capacitor
192-SLPX682M035E1P3
SLPX Series 35 V 6800 uF ±20% 30 x 25 mm Snap-In Aluminum Electrolytic Capacitor 192-SLPX682M035E1P3
SLPX Series 35 V 6800 uF ±20% 30 x 25 mm Snap-In Aluminum Electrolytic Capacitor

SLPX Series 35 V 6800 uF ±20% 30 x 25 mm Snap-In Aluminum Electrolytic Capacitor

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX682M035E1P3 2002-SLPX682M035E1P3 338-1647-ND SLPX682M035E1P3 SLPX682M035E1P3 192-SLPX682M035E1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SLPX Series 35 V 6800 uF ±20% 30 x 25 mm Snap-In Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers