Cornell Dubilier Aluminum Electrolytic SLPX273M010E3P3

Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.99 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.99 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX273M010E3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc and 27,000 µF with a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with 10 mm lead spacing and a 6.3 mm pin length. At 25 °C, its maximum ESR is 20 mΩ at 20 kHz, and its maximum ripple current is 4.99 A at 85 °C and 20 kHz. The capacitor is rated for 3,000 hours of load life at full voltage and 85 °C, with an operating temperature range of -40 °C to +85 °C. It is designed for DC filtering and power supply applications requiring high ripple current capability.

Datasheet Summary
Powered by GS/AI

The SLPX273M010E3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc and 27,000 µF with a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with 10 mm lead spacing and a 6.3 mm pin length. At 25 °C, its maximum ESR is 20 mΩ at 20 kHz, and its maximum ripple current is 4.99 A at 85 °C and 20 kHz. The capacitor is rated for 3,000 hours of load life at full voltage and 85 °C, with an operating temperature range of -40 °C to +85 °C. It is designed for DC filtering and power supply applications requiring high ripple current capability.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX273M010E3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX273M010E3P3
Aluminum Electrolytic SLPX273M010E3P3
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.99 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 27,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.99 A @ 20 kHz, 85°C
  • ESR: 20 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX273M010E3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX273M010E3P3-ND
Aluminum Electrolytic Capacitors SLPX273M010E3P3-ND
27000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C

27000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307652-SLPX273M010E3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307652-SLPX273M010E3P3
Capacitors - Aluminum Electrolytic Capacitors 1307652-SLPX273M010E3P3
Win Source Part Number: 1307652-SLPX273M010E 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 50 Capacitance: 27000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 27mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SLPX273M010E3P3 Ripple Current @ Low Frequency: 3.99 A @ 120 Hz Ripple Current @ High Frequency: 4.99 A @ 20 kHz

Win Source Part Number: 1307652-SLPX273M010E3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 50
Capacitance: 27000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 27mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SLPX273M010E3P3
Ripple Current @ Low Frequency: 3.99 A @ 120 Hz
Ripple Current @ High Frequency: 4.99 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX273M010E3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX273M010E3P3
Aluminum Electrolytic Capacitors 2002-SLPX273M010E3P3
85 °C Snap-In Aluminum Electrolytic 27000µF 10V

85 °C Snap-In Aluminum Electrolytic 27000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX273M010E3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX273M010E3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX273M010E3P3
CAP ALUM 27000UF 20% 10V SNAP

CAP ALUM 27000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX273M010E3P3 SLPX273M010E3P3-ND 1307652-SLPX273M010E3P3 2002-SLPX273M010E3P3 SLPX273M010E3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27000 microF 27000 microF 27000 microF 27000 microF 27000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details