Cornell Dubilier Aluminum Electrolytic SLPX223M025C9P3

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX223M025C9P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 22,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It measures 25 mm in diameter and 50 mm in length, with a maximum ESR of 0.020 Ω at 20 kHz and 25 °C, and a maximum ripple current of 6.61 A at 20 kHz and 85 °C. The capacitor supports a temperature range from -40 °C to +85 °C for voltages up to 250 Vdc and has a 3,000-hour load life at full load and 85 °C. It features a snap-in terminal configuration with 6.3 mm lead spacing.

Datasheet Summary
Powered by GS/AI

The SLPX223M025C9P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 22,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It measures 25 mm in diameter and 50 mm in length, with a maximum ESR of 0.020 Ω at 20 kHz and 25 °C, and a maximum ripple current of 6.61 A at 20 kHz and 85 °C. The capacitor supports a temperature range from -40 °C to +85 °C for voltages up to 250 Vdc and has a 3,000-hour load life at full load and 85 °C. It features a snap-in terminal configuration with 6.3 mm lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX223M025C9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX223M025C9P3
Aluminum Electrolytic SLPX223M025C9P3
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.61 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 6.61 A @ 20 kHz, 85°C
  • ESR: 20 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1596-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1596-ND
Aluminum Electrolytic Capacitors 338-1596-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX223M025C9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX223M025C9P3
Aluminum Electrolytic Capacitors 2002-SLPX223M025C9P3
85 °C Snap-In Aluminum Electrolytic 22000µF 25V

85 °C Snap-In Aluminum Electrolytic 22000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX223M025C9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX223M025C9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX223M025C9P3
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX223M025C9P3 338-1596-ND 2002-SLPX223M025C9P3 SLPX223M025C9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers