Cornell Dubilier Aluminum Electrolytic SLPX103M035E3P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.51 A @ 20 kHz, 85°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.51 A @ 20 kHz, 85°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX103M035E3P3 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc and 10,000 µF, designed for DC filtering in power supply applications requiring 3000 hours of ripple load life at 85 °C. It has a 30 mm diameter and 30 mm length with 10 mm lead spacing. The maximum ESR is 40 mΩ at 25 °C and 20 kHz, with a ripple current rating of 4.51 A at 20 kHz and 85 °C. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. Capacitance tolerance is ±20%. The case is sealed with a PVC or PET insulating sleeve and features two 6.3 mm snap-in pins.

Datasheet Summary
Powered by GS/AI

SLPX103M035E3P3 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc and 10,000 µF, designed for DC filtering in power supply applications requiring 3000 hours of ripple load life at 85 °C. It has a 30 mm diameter and 30 mm length with 10 mm lead spacing. The maximum ESR is 40 mΩ at 25 °C and 20 kHz, with a ripple current rating of 4.51 A at 20 kHz and 85 °C. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. Capacitance tolerance is ±20%. The case is sealed with a PVC or PET insulating sleeve and features two 6.3 mm snap-in pins.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX103M035E3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX103M035E3P3
Aluminum Electrolytic SLPX103M035E3P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.51 A @ 20 kHz, 85°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.51 A @ 20 kHz, 85°C
  • ESR: 40 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1567-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1567-ND
Aluminum Electrolytic Capacitors 338-1567-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX103M035E3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX103M035E3P3
Aluminum Electrolytic Capacitors 2002-SLPX103M035E3P3
85 °C Snap-In Aluminum Electrolytic 10000µF 35V

85 °C Snap-In Aluminum Electrolytic 10000µF 35V

Supplier's Site Datasheet
Aluminum Capacitors - SLPX103M035E3P3 - 785063-SLPX103M035E3P3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SLPX103M035E3P3
785063-SLPX103M035E3P3
Aluminum Capacitors - SLPX103M035E3P3 785063-SLPX103M035E3P3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 785063-SLPX103M035E3 P3 Series: SLPX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 10000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 53 mOhm Lifetime @ Temp.: 3000 Hrs @ 85°C Family Name: SLPX Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Height - Seated (Maximum): 1.181" (30.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): LAH-35V103MS3#; MALIEYH07BV510F02K; LP4-35V103MS3; MALIEYH07BV510F42K; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 785063-SLPX103M035E3P3
Series: SLPX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 10000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 53 mOhm
Lifetime @ Temp.: 3000 Hrs @ 85°C
Family Name: SLPX
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Height - Seated (Maximum): 1.181" (30.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): LAH-35V103MS3#; MALIEYH07BV510F02K; LP4-35V103MS3; MALIEYH07BV510F42K;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10000uF 35V 0.053 Ohm Capacitor
58-SLPX103M035E3P3
10000uF 35V 0.053 Ohm Capacitor 58-SLPX103M035E3P3
Cap Aluminum Lytic 10000uF 35V 20% (30 X 30mm) Snap-In 10mm 0.053 Ohm 3.61A 3000h 85°C Product overview: SLPX103M035E3P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 35V, 0.053 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 35V, 0.053 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX103M035E3P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 35V 20% (30 X 30mm) Snap-In 10mm 0.053 Ohm 3.61A 3000h 85°C Product overview: SLPX103M035E3P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 35V, 0.053 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 35V, 0.053 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX103M035E3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX103M035E3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX103M035E3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX103M035E3P3
CAP ALUM 10000UF 20% 35V SNAP

CAP ALUM 10000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX103M035E3P3 338-1567-ND 2002-SLPX103M035E3P3 785063-SLPX103M035E3P3 58-SLPX103M035E3P3 SLPX103M035E3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - SLPX103M035E3P3 10000uF 35V 0.053 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details