Cornell Dubilier Aluminum Electrolytic Capacitors SLPX471M160C1P3

Description
85 °C Snap-In Aluminum Electrolytic 470µF 160V
Request a Quote Datasheet
Description
85 °C Snap-In Aluminum Electrolytic 470µF 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLPX471M160C1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX471M160C1P3
Aluminum Electrolytic Capacitors 2002-SLPX471M160C1P3
85 °C Snap-In Aluminum Electrolytic 470µF 160V

85 °C Snap-In Aluminum Electrolytic 470µF 160V

Supplier's Site Datasheet
Aluminum Capacitors - SLPX471M160C1P3 - 785076-SLPX471M160C1P3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SLPX471M160C1P3
785076-SLPX471M160C1P3
Aluminum Capacitors - SLPX471M160C1P3 785076-SLPX471M160C1P3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 785076-SLPX471M160C1 P3 Series: SLPX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 423 mOhm Lifetime @ Temp.: 3000 Hrs @ 85°C Family Name: SLPX Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Height - Seated (Maximum): 0.984" (25.00mm) Voltage Rating DC: 160V Alternative Parts (Cross-Reference): EETHC2C471BA; ECEC2CB471BB; ECOS2CP471CA; ECEC2CP471CB; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 785076-SLPX471M160C1P3
Series: SLPX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 423 mOhm
Lifetime @ Temp.: 3000 Hrs @ 85°C
Family Name: SLPX
Categories: Capacitors
Dimension: 0.984" Dia (25.00mm)
Height - Seated (Maximum): 0.984" (25.00mm)
Voltage Rating DC: 160V
Alternative Parts (Cross-Reference): EETHC2C471BA; ECEC2CB471BB; ECOS2CP471CA; ECEC2CP471CB;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1619-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1619-ND
Aluminum Electrolytic Capacitors 338-1619-ND
470µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 423mOhm @ 120Hz 3000 Hrs @ 85°C

470µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 423mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
CAP ALUM 470UF 20% 160V SNAP - 192-SLPX471M160C1P3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 160V SNAP
192-SLPX471M160C1P3
CAP ALUM 470UF 20% 160V SNAP 192-SLPX471M160C1P3
CAP ALUM 470UF 20% 160V SNAP

CAP ALUM 470UF 20% 160V SNAP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - SLPX471M160C1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX471M160C1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX471M160C1P3
CAP ALUM 470UF 20% 160V SNAP

CAP ALUM 470UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SLPX471M160C1P3 785076-SLPX471M160C1P3 338-1619-ND 192-SLPX471M160C1P3 SLPX471M160C1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - SLPX471M160C1P3 Aluminum Electrolytic Capacitors CAP ALUM 470UF 20% 160V SNAP Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
WVDC 160 volts 160 volts 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713207 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details