Cornell Dubilier Aluminum Electrolytic SLPX562M035A5P3

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.49 A @ 20 kHz, 85°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.49 A @ 20 kHz, 85°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX562M035A5P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 5600 µF and a capacitance tolerance of ±20%. It has a 22 mm diameter and 35 mm length, with a 10 mm lead spacing. The maximum ripple current at 85 °C and 20 kHz is 3.49 A, and the maximum ESR at 25 °C and 20 kHz is 71 mΩ. It is rated for 3000 hours of load life at 85 °C and operates within a temperature range of -40 °C to +85 °C. The case is marked with PVC or PET insulation and features two 4.0 mm pin lengths for snap-in mounting.

Datasheet Summary
Powered by GS/AI

The SLPX562M035A5P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 5600 µF and a capacitance tolerance of ±20%. It has a 22 mm diameter and 35 mm length, with a 10 mm lead spacing. The maximum ripple current at 85 °C and 20 kHz is 3.49 A, and the maximum ESR at 25 °C and 20 kHz is 71 mΩ. It is rated for 3000 hours of load life at 85 °C and operates within a temperature range of -40 °C to +85 °C. The case is marked with PVC or PET insulation and features two 4.0 mm pin lengths for snap-in mounting.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX562M035A5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX562M035A5P3
Aluminum Electrolytic SLPX562M035A5P3
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.49 A @ 20 kHz, 85°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.49 A @ 20 kHz, 85°C
  • ESR: 71 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX562M035A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX562M035A5P3
Aluminum Electrolytic Capacitors 2002-SLPX562M035A5P3
85 °C Snap-In Aluminum Electrolytic 5600µF 35V

85 °C Snap-In Aluminum Electrolytic 5600µF 35V

Supplier's Site Datasheet
Singapore, Singapore
5600UF 35V Capacitor
58-SLPX562M035A5P3
5600UF 35V Capacitor 58-SLPX562M035A5P3
CAP ALUM 5600UF 20% 35V SNAP Product overview: SLPX562M035A5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX562M035A5P3 can be used for catalog matching and distributor lookup.

CAP ALUM 5600UF 20% 35V SNAP Product overview: SLPX562M035A5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX562M035A5P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307552-SLPX562M035A5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307552-SLPX562M035A5P3
Capacitors - Aluminum Electrolytic Capacitors 1307552-SLPX562M035A5P3
Win Source Part Number: 1307552-SLPX562M035A 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 100 Capacitance: 5600 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 95mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.79 A @ 120 Hz Ripple Current @ High Frequency: 3.49 A @ 20 kHz

Win Source Part Number: 1307552-SLPX562M035A5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 100
Capacitance: 5600 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 95mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.79 A @ 120 Hz
Ripple Current @ High Frequency: 3.49 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX562M035A5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX562M035A5P3-ND
Aluminum Electrolytic Capacitors SLPX562M035A5P3-ND
5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 120Hz 3000 Hrs @ 85°C

5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX562M035A5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX562M035A5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX562M035A5P3
CAP ALUM 5600UF 20% 35V SNAP

CAP ALUM 5600UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX562M035A5P3 2002-SLPX562M035A5P3 58-SLPX562M035A5P3 1307552-SLPX562M035A5P3 SLPX562M035A5P3-ND SLPX562M035A5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors 5600UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF 5600 microF 5600 microF 5600 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C623U020AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details